Gas Discharge Tube 150V 1000A (1kA) ±20% 2 Pole Surface Mount
Gas Discharge Tube 150V 1000A (1kA) ±20% 2 Pole Surface Mount
Gas Discharge Tube 150V 1000A (1kA) ±20% 2 Pole Surface Mount
Manufacturer: Lumex Opto/Components Inc.
Win Source Part Number: 1075713-GT-SMD181215
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±20%
Voltage - DC Spark Over (Nom): 150V
Impulse Discharge Current (8/20μs): 1000A (1kA)
Number of Poles: 2
Fail Short: No
Categories: Circuit Protection
Status: Active
Dimension: 1812 (4532 Metric)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
| DigiKey | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) |
| Product Number | 67-2000-2-ND | 67-2000-6-ND | 1075713-GT-SMD181215012-TR |
| Product Name | Gas Discharge Tube Arresters (GDT) | Gas Discharge Tube Arresters (GDT) | Gas Discharge Tube Arresters (GDT) - GT-SMD181215012-TR |
| Application | Industrial | Industrial |