Carlisle Diaphram Pump Spray Outfit DVP wall mtd. conventional outfit

Description
Name: DVP wall mtd. conventional outfit Part Number: 98-3128 Gun: Model 2100 Pump: DVP (Basic pump) Tank: No tank Typical Application: Wood cabinets, Custom wood shops, General maintenance, Wood furniture, Metal Fabrication,Wood doors and windows Number of Colors: 1 Max Output Fluid Pressure: 100 psi (7 bar)
Datasheet
Description
Name: DVP wall mtd. conventional outfit Part Number: 98-3128 Gun: Model 2100 Pump: DVP (Basic pump) Tank: No tank Typical Application: Wood cabinets, Custom wood shops, General maintenance, Wood furniture, Metal Fabrication,Wood doors and windows Number of Colors: 1 Max Output Fluid Pressure: 100 psi (7 bar)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diaphram Pump Spray Outfit - DVP wall mtd. conventional outfit - Carlisle
Scottsdale, AZ, United States
Diaphram Pump Spray Outfit
DVP wall mtd. conventional outfit
Diaphram Pump Spray Outfit DVP wall mtd. conventional outfit
Name: DVP wall mtd. conventional outfit Part Number: 98-3128 Gun: Model 2100 Pump: DVP (Basic pump) Tank: No tank Typical Application: Wood cabinets, Custom wood shops, General maintenance, Wood furniture, Metal Fabrication,Wood doors and windows Number of Colors: 1 Max Output Fluid Pressure: 100 psi (7 bar)

Name: DVP wall mtd. conventional outfit
Part Number: 98-3128
Gun:
Model 2100
Pump:
DVP (Basic pump)
Tank:
No tank
Typical Application:
Wood cabinets, Custom wood shops, General maintenance, Wood furniture, Metal Fabrication,Wood doors and windows
Number of Colors: 1
Max Output Fluid Pressure:
100 psi (7 bar)

Supplier's Site Datasheet

Technical Specifications

  Carlisle
Product Category Fluid Dispensing Equipment
Product Number DVP wall mtd. conventional outfit
Product Name Diaphram Pump Spray Outfit
Dispensing Equipment Type Dispense Only
Unlock Full Specs
to access all available technical data

Similar Products

Steam & Water Washdown Station - STVM® Washdown Station - ThermOmegaTech®
Specs
Dispensing Equipment Type Mix And Dispense; Mix, Meter and Dispense
Application Cleaners; FoodBeverage; Water
Dispense Rate 65.15 L/min (66.22 in³/sec)
View Details
Solvent Dispenser - DOSASET - Marposs Corp
Specs
Dispensing Equipment Type Dispense Only
View Details
Ellsworth EASC38 Spout Cap Opaque 38 mm - EASC38 - Ellsworth Adhesives
Specs
Dispensing Equipment Type Dispense Only
View Details
Syringe Dispensers, Stepper Pipette -  - Dymax
Specs
Dispensing Equipment Type Dispense Only
Application ideal for lab applications or other work with sterile fluids
View Details