ITW Switches UK Connector, Housing, D Sub, Standard, 15 Position, Plug; No. Of Positions Itw Mcmurdo DAC15PTD

Description
CONNECTOR, HOUSING, D SUB, STANDARD, 15 POSITION, PLUG; No. of Positions:15Position s; Connector Type:D Sub; Connector Shell Size:DA; Product Range:D Series; Gender:Plug; Connector Body Material:Metal Body; For Use With:Pin Contacts
Description
CONNECTOR, HOUSING, D SUB, STANDARD, 15 POSITION, PLUG; No. of Positions:15Position s; Connector Type:D Sub; Connector Shell Size:DA; Product Range:D Series; Gender:Plug; Connector Body Material:Metal Body; For Use With:Pin Contacts

Suppliers

Company
Product
Description
Supplier Links
Connector, Housing, D Sub, Standard, 15 Position, Plug; No. Of Positions Itw Mcmurdo - 09WX0676 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, D Sub, Standard, 15 Position, Plug; No. Of Positions Itw Mcmurdo
09WX0676
Connector, Housing, D Sub, Standard, 15 Position, Plug; No. Of Positions Itw Mcmurdo 09WX0676
CONNECTOR, HOUSING, D SUB, STANDARD, 15 POSITION, PLUG; No. of Positions:15Position s; Connector Type:D Sub; Connector Shell Size:DA; Product Range:D Series; Gender:Plug; Connector Body Material:Metal Body; For Use With:Pin Contacts

CONNECTOR, HOUSING, D SUB, STANDARD, 15 POSITION, PLUG; No. of Positions:15Positions; Connector Type:D Sub; Connector Shell Size:DA; Product Range:D Series; Gender:Plug; Connector Body Material:Metal Body; For Use With:Pin Contacts

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 09WX0676
Product Name Connector, Housing, D Sub, Standard, 15 Position, Plug; No. Of Positions Itw Mcmurdo
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 38.1 mm (1.5 inch)
Bearing Bore / Ring O.D. 1.25 inch (31.75 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details