ITW Switches UK Connector, Housing, D Sub, Plug, 15 Position; No. Of Positions Itw Mcmurdo DAC15P

Description
CONNECTOR, HOUSING, D SUB, PLUG, 15 POSITION; No. of Positions:15Position s; Connector Type:D Sub; Connector Shell Size:DA; Product Range:D Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes
Description
CONNECTOR, HOUSING, D SUB, PLUG, 15 POSITION; No. of Positions:15Position s; Connector Type:D Sub; Connector Shell Size:DA; Product Range:D Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Connector, Housing, D Sub, Plug, 15 Position (part number 09WX0675) is designed for applications requiring a reliable and compact connection. It features a steel body with a zinc/yellow passivate finish, ensuring durability and resistance to corrosion. The connector supports a maximum current of 3A per contact and operates effectively within a temperature range of -55¬?C to +105¬?C. It is suitable for both solder bucket and straight/90¬? PCB termination styles, providing flexibility in assembly. The connector is compliant with RoHS standards, making it suitable for environmentally conscious projects. This product is part of the D Series, known for its versatility and compatibility with various accessories.

Datasheet Summary
Powered by GS/AI

The Connector, Housing, D Sub, Plug, 15 Position (part number 09WX0675) is designed for applications requiring a reliable and compact connection. It features a steel body with a zinc/yellow passivate finish, ensuring durability and resistance to corrosion. The connector supports a maximum current of 3A per contact and operates effectively within a temperature range of -55¬?C to +105¬?C. It is suitable for both solder bucket and straight/90¬? PCB termination styles, providing flexibility in assembly. The connector is compliant with RoHS standards, making it suitable for environmentally conscious projects. This product is part of the D Series, known for its versatility and compatibility with various accessories.

Suppliers

Company
Product
Description
Supplier Links
Connector, Housing, D Sub, Plug, 15 Position; No. Of Positions Itw Mcmurdo - 09WX0675 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, D Sub, Plug, 15 Position; No. Of Positions Itw Mcmurdo
09WX0675
Connector, Housing, D Sub, Plug, 15 Position; No. Of Positions Itw Mcmurdo 09WX0675
CONNECTOR, HOUSING, D SUB, PLUG, 15 POSITION; No. of Positions:15Position s; Connector Type:D Sub; Connector Shell Size:DA; Product Range:D Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes

CONNECTOR, HOUSING, D SUB, PLUG, 15 POSITION; No. of Positions:15Positions; Connector Type:D Sub; Connector Shell Size:DA; Product Range:D Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 09WX0675
Product Name Connector, Housing, D Sub, Plug, 15 Position; No. Of Positions Itw Mcmurdo
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 43 mm (1.69 inch)
Bearing Bore / Ring O.D. 1.38 inch (35 mm)
View Details