ITW Devcon Devcon Plastic Welder White Base & Accelerator (B/A) Methacrylate Adhesive - 47 ml Cartridge - DA291 DA291

Description
Devcon Plastic Welder white methacrylate adhesive is compatible with metal and plastic materials with a 24 hr cure time. Provides a 20 to 25 min fixture time and 2 to 3 min working time of. Works in a mix ratio of 1:1. Delivers great performance with a shear strength of 3500 psi and peel strength of 35 to 40 pli. Minimum to maximum operating temperatures are -67 F to +250 F.
Datasheet
Description
Devcon Plastic Welder white methacrylate adhesive is compatible with metal and plastic materials with a 24 hr cure time. Provides a 20 to 25 min fixture time and 2 to 3 min working time of. Works in a mix ratio of 1:1. Delivers great performance with a shear strength of 3500 psi and peel strength of 35 to 40 pli. Minimum to maximum operating temperatures are -67 F to +250 F.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Devcon Plastic Welder White Base & Accelerator (B/A) Methacrylate Adhesive - 47 ml Cartridge - DA291 - 078143-DA291 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Devcon Plastic Welder White Base & Accelerator (B/A) Methacrylate Adhesive - 47 ml Cartridge - DA291
078143-DA291
Devcon Plastic Welder White Base & Accelerator (B/A) Methacrylate Adhesive - 47 ml Cartridge - DA291 078143-DA291
Devcon Plastic Welder white methacrylate adhesive is compatible with metal and plastic materials with a 24 hr cure time. Provides a 20 to 25 min fixture time and 2 to 3 min working time of. Works in a mix ratio of 1:1. Delivers great performance with a shear strength of 3500 psi and peel strength of 35 to 40 pli. Minimum to maximum operating temperatures are -67 F to +250 F.

Devcon Plastic Welder white methacrylate adhesive is compatible with metal and plastic materials with a 24 hr cure time. Provides a 20 to 25 min fixture time and 2 to 3 min working time of. Works in a mix ratio of 1:1. Delivers great performance with a shear strength of 3500 psi and peel strength of 35 to 40 pli. Minimum to maximum operating temperatures are -67 F to +250 F.

Buy Now Datasheet

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Adhesives
Product Number 078143-DA291
Product Name Devcon Plastic Welder White Base & Accelerator (B/A) Methacrylate Adhesive - 47 ml Cartridge - DA291
Use Temperature -67 to 250 F (-55 to 121 C)
Unlock Full Specs
to access all available technical data

Similar Products

Carbon Fiber Thermal Interface Material for LCD and Plasma TVs - CSF15 - Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Features Thermally Conductive
Industry Electronics
Use Temperature ? to 320 F (? to 160 C)
View Details
Dymax Ultra Light-Weld® 3099 UV Curing Adhesive Clear 1 L Bottle - 3099 1 LITER BOTTLE - Ellsworth Adhesives
Specs
Cure / Technology Single Component
Viscosity 150 cP
Tensile (Break) 2800 psi (19305 KPa)
View Details
High-Reliability Thermoplastic Adhesives for Microelectronics - STAYSTIK ® 472 - MacDermid Alpha Electronics Solutions
Specs
Cure / Technology Thermoplastic / Hot Melt; Thermoset
Type / Form Sheet or Film
Features Thermally Conductive
View Details