ITW Switches UK D Sub Connector, Standard, Plug, 15 Position; No. Of Contacts Itw Mcmurdo DA15P

Description
D SUB CONNECTOR, STANDARD, PLUG, 15 POSITION; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:Standard D Series; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: Yes
Datasheet
Description
D SUB CONNECTOR, STANDARD, PLUG, 15 POSITION; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:Standard D Series; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Connector, Standard, Plug, 15 Position; No. Of Contacts Itw Mcmurdo - 41M6770 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, Plug, 15 Position; No. Of Contacts Itw Mcmurdo
41M6770
D Sub Connector, Standard, Plug, 15 Position; No. Of Contacts Itw Mcmurdo 41M6770
D SUB CONNECTOR, STANDARD, PLUG, 15 POSITION; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:Standard D Series; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, PLUG, 15 POSITION; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:Standard D Series; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 41M6770
Product Name D Sub Connector, Standard, Plug, 15 Position; No. Of Contacts Itw Mcmurdo
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products