ITW Chemtronics
Flux, Flux Remover
CW8200
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Filler Alloys and Consumables |
|
Product Number
|
CW8200-ND |
|
Product Name
|
Flux, Flux Remover |
|
Joining Process / Product Form
|
Pen, 0.32 oz (9g)
|
Unlock Full Specs
to access all available technical data
Similar Products
MacDermid Alpha Electronics Solutions
Joining Process / Product Form
Braze or solder in the form of a paste.
View Details
Joining Process / Product Form
Solid wire or rod; Wire
Diameter / Thickness
0.0472 inch (1.2 mm)
Solder Alloy
Tin-Lead Alloy Solder (SN-Pb)
View Details
Joining Process / Product Form
Weld Stud or Nut
Diameter / Thickness
0.0860 to 0.3750 inch (2.18 to 9.52 mm)
Tensile Strength (UTS)
60000 psi (42227 m H2O)
View Details
Applications / Materials Joined
Die Inserts And Electrode Facings
Joining Process / Product Form
Solid wire or rod; Die/Insert or Electrode Facing
Nominal Composition
Tungsten With Copper Or Silver
View Details