Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL HOSE
LOVESHAW, AN ITW COMPANY
CPJ10-018-0 -- HOSE AND TUBING
Loveshaw, an ITW Company
Hose and Tubing
CPJ10-018-0
Description
FILTER, 44MICRON, WHITE. FREE 2 YEAR RADWELL WARRANTY
Radwell International
Done
Description
FILTER, 44MICRON, WHITE. FREE 2 YEAR RADWELL WARRANTY
Suppliers
Company
Product
Description
Supplier Links
Radwell International
Willingboro, NJ, United States
Hose and Tubing
108094403
Hose and Tubing
108094403
FILTER, 44MICRON, WHITE. FREE 2 YEAR RADWELL WARRANTY
FILTER, 44MICRON, WHITE. FREE 2 YEAR RADWELL WARRANTY
Supplier's Site
Technical Specifications
Radwell International
Product Category
Industrial Hose
Product Number
108094403
Product Name
Hose and Tubing
Unlock Full Specs
to access all available technical data
Similar Products
Jergens, Inc.
Steel Tubing
60209
Specs
Product Form
Hose
Material
Low Carbon Soft Tube
Application
Hydraulics
View Details
RS Components, Ltd.
Hydraulic Hose Assemblies
1102221
Specs
Product Form
Assembly
I.D.
0.375 inch (9.52 mm)
Working Pressure
4786 psi (3368 m H2O)
View Details
Petersen Products Co.
Hose, 4' Epdm With 1/2" Npt Fittings
930-3548-0
Specs
Product Form
Assembly
Material
Elastomers; Ethylene Propylene; EPDM:ARPM Class C Oil Resistance
Length
48" (1219.20mm)
View Details
HydraCheck Inc.
Microbore Hose Assembly, Test 20
Specs
Product Form
Assembly
I.D.
0.080 inch (2.03 mm)
O.D.
0.200 inch (5.08 mm)
View Details