Techspray, an ITW Company Tip, Soldering, Conical, 0.265In; Tip / Nozzle Width Plato C-462-7

Description
TIP, SOLDERING, CONICAL, 0.265IN; Tip / Nozzle Width:0.8mm; Tip / Nozzle Style:Conical; For Use With:Weller WTCPT, WTCPTD, WTCPTFE, WTCPN, WTCPS, TC201T and TC201FE Stations; Product Range:Plato C Series; Diameter:0.215" RoHS Compliant: Yes
Datasheet
Description
TIP, SOLDERING, CONICAL, 0.265IN; Tip / Nozzle Width:0.8mm; Tip / Nozzle Style:Conical; For Use With:Weller WTCPT, WTCPTD, WTCPTFE, WTCPN, WTCPS, TC201T and TC201FE Stations; Product Range:Plato C Series; Diameter:0.215" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip, Soldering, Conical, 0.265In; Tip / Nozzle Width Plato - 68K2151 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering, Conical, 0.265In; Tip / Nozzle Width Plato
68K2151
Tip, Soldering, Conical, 0.265In; Tip / Nozzle Width Plato 68K2151
TIP, SOLDERING, CONICAL, 0.265IN; Tip / Nozzle Width:0.8mm; Tip / Nozzle Style:Conical; For Use With:Weller WTCPT, WTCPTD, WTCPTFE, WTCPN, WTCPS, TC201T and TC201FE Stations; Product Range:Plato C Series; Diameter:0.215" RoHS Compliant: Yes

TIP, SOLDERING, CONICAL, 0.265IN; Tip / Nozzle Width:0.8mm; Tip / Nozzle Style:Conical; For Use With:Weller WTCPT, WTCPTD, WTCPTFE, WTCPN, WTCPS, TC201T and TC201FE Stations; Product Range:Plato C Series; Diameter:0.215" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 68K2151
Product Name Tip, Soldering, Conical, 0.265In; Tip / Nozzle Width Plato
Unlock Full Specs
to access all available technical data

Similar Products

HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Solder Wicks - 1932131 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
Heating Tip - Type 29-4 - Detroit Torch & Mfg. Co.
Detroit Torch & Mfg. Co.
Specs
Equipment Type Heating Tip
Process Capability Heating; Welding
View Details
Water-Cooled GMAW Guns - ST-21M - ESAB Welding and Cutting Products
ESAB Welding and Cutting Products
Specs
Equipment Type Gun / Iron
Process Capability Welding; MIG (GMAW)
Maximum Duty Cycle 1 %
View Details