Permatex 6 RTV Gasket Adhesive/Sealant is a single-component, room-temperature vulcanizing silicone gasket designed for creating reliable formed-in-place gaskets for mechanical assemblies. It cures upon exposure to moisture in the air, forming a tough, flexible silicone rubber gasket that resists aging, weathering, and thermal cycling without hardening, shrinking, or cracking. The product is sensor-safe and can replace most cut gaskets, making it suitable for use as both a gasket maker and dressing. The adhesive exhibits superior adhesion and flexibility, with a tensile strength of 1.3 N/mm² (190 psi) and an elongation of 350%. It can withstand continuous temperatures ranging from -54 to 204°C (-65 to 400°F) and intermittent temperatures up to 260°C (500°F). The product is effective in contact with various automotive fluids, including motor oil and antifreeze, but is not recommended for use with gasoline or in pure oxygen environments. Curing time is approximately one hour to become tack-free, with full cure achieved in 24 hours, although this may vary based on temperature and humidity. The product is packaged in a 12.9 oz cartridge, making it convenient for application. Proper surface preparation and application techniques are essential for optimal performance.
Permatex blue 6 RTV gasket adhesive/sealant with a 24 hr cure time. Delivers great performance with tensile strength of 1.72 psi. Minimum to maximum operating temperatures are -65 F to +500 F.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Industrial Sealants |
| Product Number | 686226-80628 |
| Product Name | Permatex 6 RTV Gasket Adhesive/Sealant - Blue Paste 12.9 oz Cartridge - 80628 - #6 |
| Cure / Technology | Room Temperature Vulcanizing or Curing |