Permatex, an ITW Company Permatex 133 Paste Anti-Seize Lubricant - 8 oz Bottle - Military Grade - 80078 80078

Description
Some products have limited compatibility and should only be used on select materials. The Permatex 133 paste anti-seize lubricant is compatible with aluminum and copper. Main ingredient is comprised of petroleum. Is rated as Military Grade. Can be used under the following temperature ranges: -51 F minimum operating temperature to +1600 F maximum operating temperature. In addition to the other features this product also has corrosion-resistant, water-resistant properties and meets the following standards: MIL-PRF-907E. This anti-seize lubricant is packaged 12 per case.
Datasheet
Description
Some products have limited compatibility and should only be used on select materials. The Permatex 133 paste anti-seize lubricant is compatible with aluminum and copper. Main ingredient is comprised of petroleum. Is rated as Military Grade. Can be used under the following temperature ranges: -51 F minimum operating temperature to +1600 F maximum operating temperature. In addition to the other features this product also has corrosion-resistant, water-resistant properties and meets the following standards: MIL-PRF-907E. This anti-seize lubricant is packaged 12 per case.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Permatex 133 Paste Anti-Seize Lubricant - 8 oz Bottle - Military Grade - 80078 - 686226-80078 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Permatex 133 Paste Anti-Seize Lubricant - 8 oz Bottle - Military Grade - 80078
686226-80078
Permatex 133 Paste Anti-Seize Lubricant - 8 oz Bottle - Military Grade - 80078 686226-80078
Some products have limited compatibility and should only be used on select materials. The Permatex 133 paste anti-seize lubricant is compatible with aluminum and copper. Main ingredient is comprised of petroleum. Is rated as Military Grade. Can be used under the following temperature ranges: -51 F minimum operating temperature to +1600 F maximum operating temperature. In addition to the other features this product also has corrosion-resistant, water-resistant properties and meets the following standards: MIL-PRF-907E. This anti-seize lubricant is packaged 12 per case.

Some products have limited compatibility and should only be used on select materials. The Permatex 133 paste anti-seize lubricant is compatible with aluminum and copper. Main ingredient is comprised of petroleum. Is rated as Military Grade. Can be used under the following temperature ranges: -51 F minimum operating temperature to +1600 F maximum operating temperature. In addition to the other features this product also has corrosion-resistant, water-resistant properties and meets the following standards: MIL-PRF-907E. This anti-seize lubricant is packaged 12 per case.

Buy Now Datasheet

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Lubricants
Product Number 686226-80078
Product Name Permatex 133 Paste Anti-Seize Lubricant - 8 oz Bottle - Military Grade - 80078
Type Anti-Seize Compound or Thread Lubricant
Unlock Full Specs
to access all available technical data

Similar Products

Lubricant Brilube 70 LUBE74 - 1425LUBE74 - Certex UK
Specs
Functions Lubricant
Industry Applications Marine
Features Off-shore cranes, standing rigging, mooring and tower cables and fishing ropes.
View Details
Ellsworth Lubriplate L0172-092 Low Temp Lubricant Off-White 10 oz Tube - L0172-092 10 OZ TUBE - Ellsworth Adhesives
Specs
Functions Lubricant
Composition / Chemistry Specialty, Proprietary or Other; Anhydrous calcium
Specific Gravity 0.9100 specific gravity
View Details
MoS2/Graphite Solid Film Lubricant - Lubri-Bond®333 - Everlube Products
Specs
Type Anti-Seize Compound or Thread Lubricant; Solid or Dry Film Lubricant
Functions Lubricant; Compressors
Composition / Chemistry Graphite; Molybdenum or Metal Sulphide
View Details