ITW Chemtronics Solder Wicks 80-6-5

Description
Rosin SD desoldering braid,1.5m Lx5.3mmW
Request a Quote Datasheet
Description
Rosin SD desoldering braid,1.5m Lx5.3mmW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solder Wicks - 3143324 - RS Components, Ltd.
Corby, Northants, United Kingdom
Solder Wicks
3143324
Solder Wicks 3143324
Rosin SD desoldering braid,1.5m Lx5.3mmW

Rosin SD desoldering braid,1.5m Lx5.3mmW

Supplier's Site
Chemtronics Soder-Wick #80 Red Rosin Flux Core Desoldering Wick or Braid 80-6-5 - 5 ft Length - 0.21 in Diameter - 80-6-5 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Chemtronics Soder-Wick #80 Red Rosin Flux Core Desoldering Wick or Braid 80-6-5 - 5 ft Length - 0.21 in Diameter
80-6-5
Chemtronics Soder-Wick #80 Red Rosin Flux Core Desoldering Wick or Braid 80-6-5 - 5 ft Length - 0.21 in Diameter 80-6-5
The Chemtronics Soder-Wick #80 red rosin flux core desoldering wick or braid is sold 25 spools per package and is another quality product from Chemtronics. Braid diameter is 0.21 in Comes packaged with 5 ft of material.

The Chemtronics Soder-Wick #80 red rosin flux core desoldering wick or braid is sold 25 spools per package and is another quality product from Chemtronics. Braid diameter is 0.21 in Comes packaged with 5 ft of material.

Buy Now
Braid, Desoldering, Rosin Sd, 5Ft; Braid Material Chemtronics - 95F6239 - Newark, An Avnet Company
Chicago, IL, United States
Braid, Desoldering, Rosin Sd, 5Ft; Braid Material Chemtronics
95F6239
Braid, Desoldering, Rosin Sd, 5Ft; Braid Material Chemtronics 95F6239
BRAID, DESOLDERING, ROSIN SD, 5FT; Braid Material:Copper; Width:5.3mm; Length:5ft; Product Range:-; Braid Colour:Red; Braid Size:#6; Features:Packaged in ESD-Safe Static-Dissipative Bobbin; Flux Type:Rosin Activated RA RoHS Compliant: Yes

BRAID, DESOLDERING, ROSIN SD, 5FT; Braid Material:Copper; Width:5.3mm; Length:5ft; Product Range:-; Braid Colour:Red; Braid Size:#6; Features:Packaged in ESD-Safe Static-Dissipative Bobbin; Flux Type:Rosin Activated RA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 3143324 80-6-5 95F6239
Product Name Solder Wicks Chemtronics Soder-Wick #80 Red Rosin Flux Core Desoldering Wick or Braid 80-6-5 - 5 ft Length - 0.21 in Diameter Braid, Desoldering, Rosin Sd, 5Ft; Braid Material Chemtronics
Process Capability Soldering Stations, Irons & Accessories Soldering Stations, Irons & Accessories Desoldering
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 2024527 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Plastic Welding Machines - UNIPLAN E - Leister USA
Specs
Equipment Type Gun / Iron
Process Capability Plastic Welding Process; Welding
Material Capability Plastic
View Details
SeamMaster™ High Profile Bonder -  - Sonobond Ultrasonics, Inc.
Sonobond Ultrasonics, Inc.
Specs
Equipment Type Complete System
Process Capability Ultrasonic / Linear Friction; Welding
Material Capability Nonwovens and Textiles
View Details