The Chemtronics Soder-Wick #80 brown rosin flux core desoldering wick or braid is sold 25 spools per package and is another quality product from Chemtronics. Braid diameter is 0.145 in Comes packaged with 10 ft of material.
BRAID, DESOLDERING, ROSIN SD, 10FT; Braid Material:Oxygen Free Copper; Width:3.7mm; Length:10ft; Product Range:-; Braid Colour:Brown; Braid Size:#5; Features:Packaged in ESD-Safe Static-Dissipative Bobbin; Roll Length:10ft RoHS Compliant: Yes
| R. S. Hughes Company, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Welding, Brazing, and Soldering Equipment | Welding, Brazing, and Soldering Equipment |
| Product Number | 80-5-10 | 95F6244 |
| Product Name | Chemtronics Soder-Wick #80 Brown Rosin Flux Core Desoldering Wick or Braid 80-5-10 - 10 ft Length - 0.145 in Diameter | Braid, Desoldering, Rosin Sd, 10Ft; Braid Material Chemtronics |
| Process Capability | Soldering Stations, Irons & Accessories | Desoldering |