ITW Chemtronics Solder Wicks 80-4-5

Description
Rosin SD desoldering braid,1.5m Lx2.8mmW
Request a Quote Datasheet
Description
Rosin SD desoldering braid,1.5m Lx2.8mmW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solder Wicks - 2214914 - RS Components, Ltd.
Corby, Northants, United Kingdom
Solder Wicks
2214914
Solder Wicks 2214914
Rosin SD desoldering braid,1.5m Lx2.8mmW

Rosin SD desoldering braid,1.5m Lx2.8mmW

Supplier's Site
Chemtronics Soder-Wick #4 Blue Rosin Flux Coating Desoldering Braid 80-4-5 - 5 ft Length - 0.11 in Diameter - Rosin Flux Core - 80-4-5 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Chemtronics Soder-Wick #4 Blue Rosin Flux Coating Desoldering Braid 80-4-5 - 5 ft Length - 0.11 in Diameter - Rosin Flux Core
80-4-5
Chemtronics Soder-Wick #4 Blue Rosin Flux Coating Desoldering Braid 80-4-5 - 5 ft Length - 0.11 in Diameter - Rosin Flux Core 80-4-5
The Chemtronics Soder-Wick #4 blue rosin flux coating desoldering braid is sold 25 spools per package and is another quality product from Chemtronics. Braid diameter is 0.11 in Comes packaged with 5 ft of material.

The Chemtronics Soder-Wick #4 blue rosin flux coating desoldering braid is sold 25 spools per package and is another quality product from Chemtronics. Braid diameter is 0.11 in Comes packaged with 5 ft of material.

Buy Now
Braid, Desoldering, Rosin Sd, 5Ft; Braid Material Chemtronics - 95F6237 - Newark, An Avnet Company
Chicago, IL, United States
Braid, Desoldering, Rosin Sd, 5Ft; Braid Material Chemtronics
95F6237
Braid, Desoldering, Rosin Sd, 5Ft; Braid Material Chemtronics 95F6237
BRAID, DESOLDERING, ROSIN SD, 5FT; Braid Material:Copper; Width:2.8mm; Length:5ft; Product Range:-; Braid Colour:Blue; Braid Size:#4; Features:Packaged in ESD-Safe Static-Dissipative Bobbin; Flux Type:Rosin Activated RA RoHS Compliant: Yes

BRAID, DESOLDERING, ROSIN SD, 5FT; Braid Material:Copper; Width:2.8mm; Length:5ft; Product Range:-; Braid Colour:Blue; Braid Size:#4; Features:Packaged in ESD-Safe Static-Dissipative Bobbin; Flux Type:Rosin Activated RA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 2214914 80-4-5 95F6237
Product Name Solder Wicks Chemtronics Soder-Wick #4 Blue Rosin Flux Coating Desoldering Braid 80-4-5 - 5 ft Length - 0.11 in Diameter - Rosin Flux Core Braid, Desoldering, Rosin Sd, 5Ft; Braid Material Chemtronics
Process Capability Soldering Stations, Irons & Accessories Soldering Stations, Irons & Accessories Desoldering
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Irons - 7724753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
Carousel Feed Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
Idealarc® DC600 Multi-Process Welder with Multi-Process Switch - K1288-18 - Lincoln Electric Co. (The)
Specs
Process Capability Welding; Multi-process
AC Input Voltage 208-230/240V_60Hz; 460/480V_60Hz
Input Current 54 to 108 amps
View Details
Solid State Capacitor Discharge (CD) Stud Welding System - PS-25 - Pro Spot Industrial, Division of Pro Spot International, Inc.
Pro Spot Industrial, Division of Pro Spot International, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding
View Details