Rosin SD Desolder Braid 3m x 2.79mm
DESOLDERING BRAID, 2.8MM, 3.0M; Braid Material:Oxygen Free Copper; Width:2.8mm; Length:3m; Product Range:-; SVHC:No SVHC (12-Jan-2017); External Width:2.8mm RoHS Compliant: Yes
BRAID, DESOLDERING, ROSIN SD, 10FT; Braid Material:Oxygen Free Copper; Width:2.8mm; Length:10ft; Product Range:-; Braid Colour:Blue; Braid Size:#4; Features:Packaged in ESD-Safe Static-Dissipative Bobbin; Flux Type:Rosin Activated RARoHS Compliant: Yes
The Chemtronics Soder-Wick #4 blue rosin flux coating desoldering braid is sold 25 spools per package and is another quality product from Chemtronics. Braid diameter is 0.11 in Comes packaged with 10 ft of material.
| RS Components, Ltd. | Newark, An Avnet Company | R. S. Hughes Company, Inc. | |
|---|---|---|---|
| Product Category | Welding, Brazing, and Soldering Equipment | Welding, Brazing, and Soldering Equipment | Welding, Brazing, and Soldering Equipment |
| Product Number | 7630709 | 15J9389 | 80-4-10 |
| Product Name | Solder Wicks | Desoldering Braid, 2.8Mm, 3.0M; Braid Material Chemtronics | Chemtronics Soder-Wick #4 Blue Rosin Flux Coating Desoldering Braid 80-4-10 - 10 ft Length - 0.11 in Diameter - Rosin Flux Core |
| Process Capability | Soldering Stations, Irons & Accessories | Desoldering | Soldering Stations, Irons & Accessories |