Rosin SD desoldering braid,1.5m Lx1.5mmW
BRAID, DESOLDERING, ROSIN SD, 5FT; Braid Material:Copper; Width:1.5mm; Length:5ft; Product Range:-; Braid Colour:Yellow; Braid Size:#2; Features:Packaged in ESD-Safe Static-Dissipative Bobbin; Flux Type:Rosin Activated RA RoHS Compliant: Yes
The Chemtronics Soder-Wick #2 yellow rosin flux coating desoldering braid is sold 25 spools per package and is another quality product from Chemtronics. Braid diameter is 0.06 in Comes packaged with 5 ft of material.
| RS Components, Ltd. | Newark, An Avnet Company | R. S. Hughes Company, Inc. | |
|---|---|---|---|
| Product Category | Welding, Brazing, and Soldering Equipment | Welding, Brazing, and Soldering Equipment | Welding, Brazing, and Soldering Equipment |
| Product Number | 2214891 | 95F6235 | 80-2-5 |
| Product Name | Solder Wicks | Braid, Desoldering, Rosin Sd, 5Ft; Braid Material Chemtronics | Chemtronics Soder-Wick #2 Yellow Rosin Flux Coating Desoldering Braid 80-2-5 - 5 ft Length - 0.06 in Diameter - Rosin Flux Core |
| Process Capability | Soldering Stations, Irons & Accessories | Desoldering | Soldering Stations, Irons & Accessories |