The Chemtronics Soder-Wick #2 yellow rosin flux coating desoldering braid is sold 25 spools per package and is another quality product from Chemtronics. Braid diameter is 0.06 in Comes packaged with 10 ft of material.
BRAID, DESOLDERING, ROSIN SD, 10FT; Braid Material:Oxygen Free Copper; Width:1.5mm; Length:10ft; Product Range:-; Braid Colour:Yellow; Braid Size:#2; Features:Packaged in ESD-Safe Static-Dissipative Bobbin; Roll Length:10ft RoHS Compliant: Yes
DESOLDERING BRAID, 1.5MM, 3.0M; Braid Material:Oxygen Free Copper; Width:1.5mm; Length:3m; Product Range:-; SVHC:No SVHC (12-Jan-2017); External Width:1.5mm RoHS Compliant: Yes
| R. S. Hughes Company, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Welding, Brazing, and Soldering Equipment | Welding, Brazing, and Soldering Equipment |
| Product Number | 80-2-10 | 95F6241 |
| Product Name | Chemtronics Soder-Wick #2 Yellow Rosin Flux Coating Desoldering Braid 80-2-10 - 10 ft Length - 0.06 in Diameter - Rosin Flux Core | Braid, Desoldering, Rosin Sd, 10Ft; Braid Material Chemtronics |
| Process Capability | Soldering Stations, Irons & Accessories | Desoldering |