ITW Chemtronics Solder Wicks 80-1-5

Description
Rosin SD desoldering braid,1.5m Lx0.9mmW
Request a Quote Datasheet
Description
Rosin SD desoldering braid,1.5m Lx0.9mmW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solder Wicks - 2214885 - RS Components, Ltd.
Corby, Northants, United Kingdom
Solder Wicks
2214885
Solder Wicks 2214885
Rosin SD desoldering braid,1.5m Lx0.9mmW

Rosin SD desoldering braid,1.5m Lx0.9mmW

Supplier's Site
Braid, Desoldering, 5Ft; Braid Material Chemtronics - 95F6234 - Newark, An Avnet Company
Chicago, IL, United States
Braid, Desoldering, 5Ft; Braid Material Chemtronics
95F6234
Braid, Desoldering, 5Ft; Braid Material Chemtronics 95F6234
BRAID, DESOLDERING, 5FT; Braid Material:Copper; Width:0.8mm; Length:5ft; Product Range:-; Braid Colour:White; Braid Size:#1; Flux Type:Rosin Activated RA; Roll Length:5ft RoHS Compliant: Yes

BRAID, DESOLDERING, 5FT; Braid Material:Copper; Width:0.8mm; Length:5ft; Product Range:-; Braid Colour:White; Braid Size:#1; Flux Type:Rosin Activated RA; Roll Length:5ft RoHS Compliant: Yes

Supplier's Site Datasheet
Chemtronics Soder-Wick #80 White Rosin Flux Core Desoldering Wick or Braid 80-1-5 - 5 ft Length - 0.03 in Diameter - 80-1-5 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Chemtronics Soder-Wick #80 White Rosin Flux Core Desoldering Wick or Braid 80-1-5 - 5 ft Length - 0.03 in Diameter
80-1-5
Chemtronics Soder-Wick #80 White Rosin Flux Core Desoldering Wick or Braid 80-1-5 - 5 ft Length - 0.03 in Diameter 80-1-5
The Chemtronics Soder-Wick #80 white rosin flux core desoldering wick or braid is sold 25 spools per package and is another quality product from Chemtronics. Braid diameter is 0.03 in Comes packaged with 5 ft of material.

The Chemtronics Soder-Wick #80 white rosin flux core desoldering wick or braid is sold 25 spools per package and is another quality product from Chemtronics. Braid diameter is 0.03 in Comes packaged with 5 ft of material.

Buy Now

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 2214885 95F6234 80-1-5
Product Name Solder Wicks Braid, Desoldering, 5Ft; Braid Material Chemtronics Chemtronics Soder-Wick #80 White Rosin Flux Core Desoldering Wick or Braid 80-1-5 - 5 ft Length - 0.03 in Diameter
Process Capability Soldering Stations, Irons & Accessories Desoldering Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 2024528 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Rotor Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 300 kwatts
View Details
POWER MIG® 180 Dual MIG Welder - K3018-2 - Lincoln Electric Co. (The)
Specs
Process Capability Welding; MIG (GMAW)
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz
Input Current 20 amps
View Details
Solid State Capacitor Discharge (CD) Stud Welding System - PS-25 - Pro Spot Industrial, Division of Pro Spot International, Inc.
Pro Spot Industrial, Division of Pro Spot International, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding
View Details