ITW Chemtronics Solder Wicks 80-1-10

Description
TRESSE 0,9 MM
Request a Quote Datasheet
Description
TRESSE 0,9 MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solder Wicks - 4581389 - RS Components, Ltd.
Corby, Northants, United Kingdom
Solder Wicks
4581389
Solder Wicks 4581389
TRESSE 0,9 MM

TRESSE 0,9 MM

Supplier's Site
Chemtronics Soder-Wick #80 White Rosin Flux Core Desoldering Wick or Braid 80-1-10 - 10 ft Length - 0.03 in Diameter - 80-1-10 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Chemtronics Soder-Wick #80 White Rosin Flux Core Desoldering Wick or Braid 80-1-10 - 10 ft Length - 0.03 in Diameter
80-1-10
Chemtronics Soder-Wick #80 White Rosin Flux Core Desoldering Wick or Braid 80-1-10 - 10 ft Length - 0.03 in Diameter 80-1-10
The Chemtronics Soder-Wick #80 white rosin flux core desoldering wick or braid is sold 25 spools per package and is another quality product from Chemtronics. Braid diameter is 0.03 in Comes packaged with 10 ft of material.

The Chemtronics Soder-Wick #80 white rosin flux core desoldering wick or braid is sold 25 spools per package and is another quality product from Chemtronics. Braid diameter is 0.03 in Comes packaged with 10 ft of material.

Buy Now
Desoldering Braid, 0.9Mm, 3.0M; Braid Material Chemtronics - 15J9368 - Newark, An Avnet Company
Chicago, IL, United States
Desoldering Braid, 0.9Mm, 3.0M; Braid Material Chemtronics
15J9368
Desoldering Braid, 0.9Mm, 3.0M; Braid Material Chemtronics 15J9368
DESOLDERING BRAID, 0.9MM, 3.0M; Braid Material:Oxygen Free Copper; Width:0.8mm; Length:3m; Product Range:-; SVHC:No SVHC (12-Jan-2017); External Width:0.9mm RoHS Compliant: Yes

DESOLDERING BRAID, 0.9MM, 3.0M; Braid Material:Oxygen Free Copper; Width:0.8mm; Length:3m; Product Range:-; SVHC:No SVHC (12-Jan-2017); External Width:0.9mm RoHS Compliant: Yes

Supplier's Site
Braid, Desoldering, Rosin Sd, 10Ft; Braid Material Chemtronics - 95F6240 - Newark, An Avnet Company
Chicago, IL, United States
Braid, Desoldering, Rosin Sd, 10Ft; Braid Material Chemtronics
95F6240
Braid, Desoldering, Rosin Sd, 10Ft; Braid Material Chemtronics 95F6240
BRAID, DESOLDERING, ROSIN SD, 10FT; Braid Material:Oxygen Free Copper; Width:0.8mm; Length:10ft; Product Range:-; Braid Colour:White; Braid Size:#1; Features:Packaged in ESD-Safe Static-Dissipative Bobbin; Roll Length:10ft RoHS Compliant: Yes

BRAID, DESOLDERING, ROSIN SD, 10FT; Braid Material:Oxygen Free Copper; Width:0.8mm; Length:10ft; Product Range:-; Braid Colour:White; Braid Size:#1; Features:Packaged in ESD-Safe Static-Dissipative Bobbin; Roll Length:10ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 4581389 80-1-10 15J9368
Product Name Solder Wicks Chemtronics Soder-Wick #80 White Rosin Flux Core Desoldering Wick or Braid 80-1-10 - 10 ft Length - 0.03 in Diameter Desoldering Braid, 0.9Mm, 3.0M; Braid Material Chemtronics
Process Capability Soldering Stations, Irons & Accessories Soldering Stations, Irons & Accessories Desoldering
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Irons - 7719477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
Carousel Feed Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
Plastic Welding Hand Tools - FORTE S3 Hot Air Tool (440 V) - Leister USA
Specs
Equipment Type Gun / Iron
Process Capability Plastic Welding Process; Welding
Material Capability Plastic
View Details
Foil Splicer™ -  - Sonobond Ultrasonics, Inc.
Sonobond Ultrasonics, Inc.
Specs
Equipment Type Complete System
Process Capability Ultrasonic / Linear Friction; Welding
Material Capability Aluminum, Copper
View Details