ITW Chemtronics Braid, Desoldering, Unfluxed Sd, 10Ft; Braid Material Chemtronics 75-2-10

Description
BRAID, DESOLDERING, UNFLUXED SD, 10FT; Braid Material:Copper; Width:1.5mm; Length:10ft; Product Range:-; Braid Colour:Yellow; Braid Size:#2; For Use With:Small-Size Pad & Surface Mount Devise Rework/Repair; Roll Length:10ft RoHS Compliant: Yes
Datasheet
Description
BRAID, DESOLDERING, UNFLUXED SD, 10FT; Braid Material:Copper; Width:1.5mm; Length:10ft; Product Range:-; Braid Colour:Yellow; Braid Size:#2; For Use With:Small-Size Pad & Surface Mount Devise Rework/Repair; Roll Length:10ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Braid, Desoldering, Unfluxed Sd, 10Ft; Braid Material Chemtronics - 39C5309 - Newark, An Avnet Company
Chicago, IL, United States
Braid, Desoldering, Unfluxed Sd, 10Ft; Braid Material Chemtronics
39C5309
Braid, Desoldering, Unfluxed Sd, 10Ft; Braid Material Chemtronics 39C5309
BRAID, DESOLDERING, UNFLUXED SD, 10FT; Braid Material:Copper; Width:1.5mm; Length:10ft; Product Range:-; Braid Colour:Yellow; Braid Size:#2; For Use With:Small-Size Pad & Surface Mount Devise Rework/Repair; Roll Length:10ft RoHS Compliant: Yes

BRAID, DESOLDERING, UNFLUXED SD, 10FT; Braid Material:Copper; Width:1.5mm; Length:10ft; Product Range:-; Braid Colour:Yellow; Braid Size:#2; For Use With:Small-Size Pad & Surface Mount Devise Rework/Repair; Roll Length:10ft RoHS Compliant: Yes

Supplier's Site Datasheet
Chemtronics Soder-Wick #75 Yellow Unfluxed Desoldering Wick or Braid 75-2-10 - 10 ft Length - 0.06 in Diameter - 75-2-10 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Chemtronics Soder-Wick #75 Yellow Unfluxed Desoldering Wick or Braid 75-2-10 - 10 ft Length - 0.06 in Diameter
75-2-10
Chemtronics Soder-Wick #75 Yellow Unfluxed Desoldering Wick or Braid 75-2-10 - 10 ft Length - 0.06 in Diameter 75-2-10
The Chemtronics Soder-Wick #75 yellow unfluxed desoldering wick or braid is sold 25 spools per package and is another quality product from Chemtronics. Braid diameter is 0.06 in Comes packaged with 10 ft of material.

The Chemtronics Soder-Wick #75 yellow unfluxed desoldering wick or braid is sold 25 spools per package and is another quality product from Chemtronics. Braid diameter is 0.06 in Comes packaged with 10 ft of material.

Buy Now

Technical Specifications

  Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 39C5309 75-2-10
Product Name Braid, Desoldering, Unfluxed Sd, 10Ft; Braid Material Chemtronics Chemtronics Soder-Wick #75 Yellow Unfluxed Desoldering Wick or Braid 75-2-10 - 10 ft Length - 0.06 in Diameter
Process Capability Desoldering Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Desoldering & Reworking Tools - 1763439 - RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories; Desoldering
View Details
Engineered Structural Section Welding Line - Thermatool™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability High Frequency (HF) beam welding; Welding
Material Capability Aluminum, Carbon Steel, Stainless Steel, Advanced High Strength Steel, Weathering Steels, Titanium, Stainless Steel, HSLA, AHSS
View Details
Welding Machine 35 kHz - Standard 745 Series - Rinco Ultrasonics USA
Specs
Equipment Type Complete System
Process Capability Ultrasonic / Linear Friction; Plastic Welding Process; Welding
Material Capability Plastics
View Details