Soder-Wick® desoldering braid, part number 39C3081, is an unfluxed copper braid designed for efficient solder removal from electronic components. With a width of 1.5mm and a length of 25 feet, it is suitable for small-size pads and surface mount device rework. The braid features optimized construction for faster wicking and heat transfer, minimizing the risk of overheating and damage to sensitive components. It is packaged on static dissipative bobbins to protect against electrostatic discharge. The product meets various industry standards, including MIL-F-14256F and ANSI/IPC J STD-004, ensuring reliability for professional use.
BRAID, DESOLDERING, UNFLUXED, 25FT; Braid Material:Copper; Width:1.5mm; Length:25ft; Product Range:-; Braid Colour:Yellow; Braid Size:#2; For Use With:Small-Size Pad & Surface Mount Device Rework/Repair; Roll Length:25ft RoHS Compliant: Yes
The Chemtronics Soder-Wick #70 yellow unfluxed desoldering wick or braid is another quality product from Chemtronics. Braid diameter is 0.06 in Comes packaged with 25 ft of material.
| Newark, An Avnet Company | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Welding, Brazing, and Soldering Equipment | Welding, Brazing, and Soldering Equipment |
| Product Number | 39C3081 | 70-2-25 |
| Product Name | Braid, Desoldering, Unfluxed, 25Ft; Braid Material Chemtronics | Chemtronics Soder-Wick #70 Yellow Unfluxed Desoldering Wick or Braid 70-2-25 - 25 ft Length - 0.06 in Diameter |
| Process Capability | Desoldering | Soldering Stations, Irons & Accessories |