ITW Chemtronics Braid, Desoldering, Rosin, 50Ft; Braid Material Chemtronics 7-50L

Description
BRAID, DESOLDERING, ROSIN, 50FT; Braid Material:Copper; Width:1.9mm; Length:50ft; Product Range:-; Braid Colour:Green; Roll Length:50ft RoHS Compliant: Yes
Datasheet
Description
BRAID, DESOLDERING, ROSIN, 50FT; Braid Material:Copper; Width:1.9mm; Length:50ft; Product Range:-; Braid Colour:Green; Roll Length:50ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Braid, Desoldering, Rosin, 50Ft; Braid Material Chemtronics - 96F6876 - Newark, An Avnet Company
Chicago, IL, United States
Braid, Desoldering, Rosin, 50Ft; Braid Material Chemtronics
96F6876
Braid, Desoldering, Rosin, 50Ft; Braid Material Chemtronics 96F6876
BRAID, DESOLDERING, ROSIN, 50FT; Braid Material:Copper; Width:1.9mm; Length:50ft; Product Range:-; Braid Colour:Green; Roll Length:50ft RoHS Compliant: Yes

BRAID, DESOLDERING, ROSIN, 50FT; Braid Material:Copper; Width:1.9mm; Length:50ft; Product Range:-; Braid Colour:Green; Roll Length:50ft RoHS Compliant: Yes

Supplier's Site Datasheet
Chemtronics Chem-Wik #7 Green Rosin Flux Core Desoldering Wick or Braid 7-50L - 50 ft Length - 0.075 in Diameter - 7-50L - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Chemtronics Chem-Wik #7 Green Rosin Flux Core Desoldering Wick or Braid 7-50L - 50 ft Length - 0.075 in Diameter
7-50L
Chemtronics Chem-Wik #7 Green Rosin Flux Core Desoldering Wick or Braid 7-50L - 50 ft Length - 0.075 in Diameter 7-50L
The Chemtronics Chem-Wik #7 green rosin flux core desoldering wick or braid is sold 25 spools per package and is another quality product from Chemtronics. Braid diameter is 0.075 in Comes packaged with 50 ft of material.

The Chemtronics Chem-Wik #7 green rosin flux core desoldering wick or braid is sold 25 spools per package and is another quality product from Chemtronics. Braid diameter is 0.075 in Comes packaged with 50 ft of material.

Buy Now

Technical Specifications

  Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 96F6876 7-50L
Product Name Braid, Desoldering, Rosin, 50Ft; Braid Material Chemtronics Chemtronics Chem-Wik #7 Green Rosin Flux Core Desoldering Wick or Braid 7-50L - 50 ft Length - 0.075 in Diameter
Process Capability Desoldering Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Irons - 631076 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
Carbide Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 25 to 50 kwatts
View Details
Ranger® 305 G Engine Driven Welder (Kohler) - K1726-5 - Lincoln Electric Co. (The)
Specs
Process Capability Engine Driven Welder; Welding
Input Phase Single Phase Power
Maximum Duty Cycle 100 %
View Details
Solid State Capacitor Discharge (CD) Stud Welding System - PS-25 - Pro Spot Industrial, Division of Pro Spot International, Inc.
Pro Spot Industrial, Division of Pro Spot International, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding
View Details