ITW Chemtronics Chemtronics Chem-Wik #7 Green Rosin Flux Core Desoldering Wick or Braid 7-500L - 500 ft Length - 0.075 in Diameter 7-500L

Description
The Chemtronics Chem-Wik #7 green rosin flux core desoldering wick or braid is sold 25 spools per package and is another quality product from Chemtronics. Braid diameter is 0.075 in Comes packaged with 500 ft of material.
Description
The Chemtronics Chem-Wik #7 green rosin flux core desoldering wick or braid is sold 25 spools per package and is another quality product from Chemtronics. Braid diameter is 0.075 in Comes packaged with 500 ft of material.
Datasheet
Datasheet Summary
Powered by GS/AI

Chem-Wik® Rosin desoldering braid is designed for use with heat-sensitive electronic components, featuring a pure copper construction that enhances thermal conductivity. This braid is reported to respond up to 50% faster than conventional options, minimizing overheating and allowing for greater operator control with less required contact pressure. It is coated with a Type ,ÄúR,Äù organic flux system, which is halide-free and leaves no corrosive residues, eliminating the need for post-solder cleaning. The braid is suitable for removing solder from various components, including thru-hole components, surface mount device pads, BGA pads, micro circuits, terminals, and lugs. It meets several military and industry standards, including MIL-F-14256F and MIL-STD-2000A, ensuring reliability in professional applications. The product has a shelf life of two years from the manufacturer date and is available in a 500 ft spool with a width of 1.9 mm (0.075 inches).

Datasheet Summary
Powered by GS/AI

Chem-Wik® Rosin desoldering braid is designed for use with heat-sensitive electronic components, featuring a pure copper construction that enhances thermal conductivity. This braid is reported to respond up to 50% faster than conventional options, minimizing overheating and allowing for greater operator control with less required contact pressure. It is coated with a Type ,ÄúR,Äù organic flux system, which is halide-free and leaves no corrosive residues, eliminating the need for post-solder cleaning. The braid is suitable for removing solder from various components, including thru-hole components, surface mount device pads, BGA pads, micro circuits, terminals, and lugs. It meets several military and industry standards, including MIL-F-14256F and MIL-STD-2000A, ensuring reliability in professional applications. The product has a shelf life of two years from the manufacturer date and is available in a 500 ft spool with a width of 1.9 mm (0.075 inches).

Suppliers

Company
Product
Description
Supplier Links
Chemtronics Chem-Wik #7 Green Rosin Flux Core Desoldering Wick or Braid 7-500L - 500 ft Length - 0.075 in Diameter - 7-500L - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Chemtronics Chem-Wik #7 Green Rosin Flux Core Desoldering Wick or Braid 7-500L - 500 ft Length - 0.075 in Diameter
7-500L
Chemtronics Chem-Wik #7 Green Rosin Flux Core Desoldering Wick or Braid 7-500L - 500 ft Length - 0.075 in Diameter 7-500L
The Chemtronics Chem-Wik #7 green rosin flux core desoldering wick or braid is sold 25 spools per package and is another quality product from Chemtronics. Braid diameter is 0.075 in Comes packaged with 500 ft of material.

The Chemtronics Chem-Wik #7 green rosin flux core desoldering wick or braid is sold 25 spools per package and is another quality product from Chemtronics. Braid diameter is 0.075 in Comes packaged with 500 ft of material.

Buy Now
Braid, Desoldering, Rosin, 500Ft; Braid Material Chemtronics - 23C9012 - Newark, An Avnet Company
Chicago, IL, United States
Braid, Desoldering, Rosin, 500Ft; Braid Material Chemtronics
23C9012
Braid, Desoldering, Rosin, 500Ft; Braid Material Chemtronics 23C9012
BRAID, DESOLDERING, ROSIN, 500FT; Braid Material:Copper; Width:1.9mm; Length:500ft; Product Range:-; Braid Colour:Green; Roll Length:500ft RoHS Compliant: Yes

BRAID, DESOLDERING, ROSIN, 500FT; Braid Material:Copper; Width:1.9mm; Length:500ft; Product Range:-; Braid Colour:Green; Roll Length:500ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 7-500L 23C9012
Product Name Chemtronics Chem-Wik #7 Green Rosin Flux Core Desoldering Wick or Braid 7-500L - 500 ft Length - 0.075 in Diameter Braid, Desoldering, Rosin, 500Ft; Braid Material Chemtronics
Process Capability Soldering Stations, Irons & Accessories Desoldering
Unlock Full Specs
to access all available technical data

Similar Products

Desoldering & Reworking Tools - 4794197 - RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories; Desoldering
View Details
Rotor Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 300 kwatts
View Details
Soldering, Desoldering, Rework Products - 5358-MFTC-7CNR5001-ND - DigiKey
Specs
Process Capability Soldering Stations, Irons & Accessories
Output 775 F (413 C)
View Details
Generator 35 kHz - AGM35-4-600P-230-B1 - Rinco Ultrasonics USA
Specs
Equipment Type PowerSource / Station
Process Capability Ultrasonic / Linear Friction; Plastic Welding Process; Welding
AC Input Voltage 208-230/240V_60Hz
View Details