ITW Chemtronics Chemtronics Chem-Wik #7 Green Rosin Flux Core Desoldering Wick or Braid 7-25L - 25 ft Length - 0.075 in Diameter 7-25L

Description
The Chemtronics Chem-Wik #7 green rosin flux core desoldering wick or braid is sold 25 spools per package and is another quality product from Chemtronics. Braid diameter is 0.075 in Comes packaged with 25 ft of material.
Datasheet
Description
The Chemtronics Chem-Wik #7 green rosin flux core desoldering wick or braid is sold 25 spools per package and is another quality product from Chemtronics. Braid diameter is 0.075 in Comes packaged with 25 ft of material.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chemtronics Chem-Wik #7 Green Rosin Flux Core Desoldering Wick or Braid 7-25L - 25 ft Length - 0.075 in Diameter - 7-25L - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Chemtronics Chem-Wik #7 Green Rosin Flux Core Desoldering Wick or Braid 7-25L - 25 ft Length - 0.075 in Diameter
7-25L
Chemtronics Chem-Wik #7 Green Rosin Flux Core Desoldering Wick or Braid 7-25L - 25 ft Length - 0.075 in Diameter 7-25L
The Chemtronics Chem-Wik #7 green rosin flux core desoldering wick or braid is sold 25 spools per package and is another quality product from Chemtronics. Braid diameter is 0.075 in Comes packaged with 25 ft of material.

The Chemtronics Chem-Wik #7 green rosin flux core desoldering wick or braid is sold 25 spools per package and is another quality product from Chemtronics. Braid diameter is 0.075 in Comes packaged with 25 ft of material.

Buy Now
Braid, Desoldering, Rosin, 25Ft; Braid Material Chemtronics - 97F7574 - Newark, An Avnet Company
Chicago, IL, United States
Braid, Desoldering, Rosin, 25Ft; Braid Material Chemtronics
97F7574
Braid, Desoldering, Rosin, 25Ft; Braid Material Chemtronics 97F7574
BRAID, DESOLDERING, ROSIN, 25FT; Braid Material:Copper; Width:1.9mm; Length:25ft; Product Range:-; Braid Colour:Green; Roll Length:25ft RoHS Compliant: Yes

BRAID, DESOLDERING, ROSIN, 25FT; Braid Material:Copper; Width:1.9mm; Length:25ft; Product Range:-; Braid Colour:Green; Roll Length:25ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 7-25L 97F7574
Product Name Chemtronics Chem-Wik #7 Green Rosin Flux Core Desoldering Wick or Braid 7-25L - 25 ft Length - 0.075 in Diameter Braid, Desoldering, Rosin, 25Ft; Braid Material Chemtronics
Process Capability Soldering Stations, Irons & Accessories Desoldering
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 4094712 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Carousel Feed Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
High-Output Solid-State Welder - Weldac 250 - EFD Induction a.s.
Specs
Process Capability Welding
View Details
Spot Welding Robotic End Effector - KUKA ready2_spot - KUKA Deutschland GmbH
Specs
Equipment Type Complete System; Gun / Iron
Process Capability Resistance - Spot; Resistance - Seam (optional feature); Welding
Material Capability High Strength Steel, Aluminum and more
View Details