ITW Chemtronics Desoldering Braid, 3.9Mm, 1.5M; Braid Material Chemtronics 6055

Description
DESOLDERING BRAID, 3.9MM, 1.5M; Braid Material:Oxygen Free Copper; Width:3.68mm; Length:1.524m; Product Range:-; SVHC:No SVHC (12-Jan-2017); External Width:3.9mm RoHS Compliant: Yes
Description
DESOLDERING BRAID, 3.9MM, 1.5M; Braid Material:Oxygen Free Copper; Width:3.68mm; Length:1.524m; Product Range:-; SVHC:No SVHC (12-Jan-2017); External Width:3.9mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Desoldering Braid, 3.9Mm, 1.5M; Braid Material Chemtronics - 78X4334 - Newark, An Avnet Company
Chicago, IL, United States
Desoldering Braid, 3.9Mm, 1.5M; Braid Material Chemtronics
78X4334
Desoldering Braid, 3.9Mm, 1.5M; Braid Material Chemtronics 78X4334
DESOLDERING BRAID, 3.9MM, 1.5M; Braid Material:Oxygen Free Copper; Width:3.68mm; Length:1.524m; Product Range:-; SVHC:No SVHC (12-Jan-2017); External Width:3.9mm RoHS Compliant: Yes

DESOLDERING BRAID, 3.9MM, 1.5M; Braid Material:Oxygen Free Copper; Width:3.68mm; Length:1.524m; Product Range:-; SVHC:No SVHC (12-Jan-2017); External Width:3.9mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 78X4334
Product Name Desoldering Braid, 3.9Mm, 1.5M; Braid Material Chemtronics
Process Capability Desoldering
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 2024553 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Electron Beam Welder - Model 512 Beamer - Electron Beam Engineering, Inc.
Electron Beam Engineering, Inc.
Specs
Equipment Type Complete System
Process Capability Electron Beam Welding; Welding
Material Capability High Performance Materials Requiring Very Small HAZ
View Details
Rework System - PMT400 - VJ Technologies, Inc.
VJ Technologies, Inc.
Specs
Equipment Type Complete System
Process Capability Soldering Stations, Irons & Accessories; Desoldering
AC Input Voltage 208-230/240V_60Hz
View Details