ITW Chemtronics Desoldering Braid, 1.9Mm, 1.5M; Braid Material Chemtronics 6035

Description
DESOLDERING BRAID, 1.9MM, 1.5M; Braid Material:Oxygen Free Copper; Width:2.03mm; Length:1.524m; Product Range:-; SVHC:No SVHC (12-Jan-2017); External Width:1.9mm RoHS Compliant: Yes
Datasheet
Description
DESOLDERING BRAID, 1.9MM, 1.5M; Braid Material:Oxygen Free Copper; Width:2.03mm; Length:1.524m; Product Range:-; SVHC:No SVHC (12-Jan-2017); External Width:1.9mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Desoldering Braid, 1.9Mm, 1.5M; Braid Material Chemtronics - 93T4387 - Newark, An Avnet Company
Chicago, IL, United States
Desoldering Braid, 1.9Mm, 1.5M; Braid Material Chemtronics
93T4387
Desoldering Braid, 1.9Mm, 1.5M; Braid Material Chemtronics 93T4387
DESOLDERING BRAID, 1.9MM, 1.5M; Braid Material:Oxygen Free Copper; Width:2.03mm; Length:1.524m; Product Range:-; SVHC:No SVHC (12-Jan-2017); External Width:1.9mm RoHS Compliant: Yes

DESOLDERING BRAID, 1.9MM, 1.5M; Braid Material:Oxygen Free Copper; Width:2.03mm; Length:1.524m; Product Range:-; SVHC:No SVHC (12-Jan-2017); External Width:1.9mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 93T4387
Product Name Desoldering Braid, 1.9Mm, 1.5M; Braid Material Chemtronics
Process Capability Desoldering
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency Induction Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
Peak Power 50 to 1200 kwatts
View Details
Soldering Iron Tips - 2024552 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
End of Arm Tools - MIG/MAG/TIG welding torches - Panasonic
Specs
Process Capability Welding; MIG (GMAW); TIG (GTAW)
View Details
High-Output Solid-State Welder - Weldac 1200 - EFD Induction a.s.
Specs
Process Capability Welding
View Details