ITW Chemtronics Solder Wicks 60-4-5

Description
No clean SD desolder braid,1.5m Lx2.8mmW
Request a Quote Datasheet
Description
No clean SD desolder braid,1.5m Lx2.8mmW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solder Wicks - 3141003 - RS Components, Ltd.
Corby, Northants, United Kingdom
Solder Wicks
3141003
Solder Wicks 3141003
No clean SD desolder braid,1.5m Lx2.8mmW

No clean SD desolder braid,1.5m Lx2.8mmW

Supplier's Site
Braid, Desoldering, No Clean Sd, 5Ft; Braid Material Chemtronics - 95F6248 - Newark, An Avnet Company
Chicago, IL, United States
Braid, Desoldering, No Clean Sd, 5Ft; Braid Material Chemtronics
95F6248
Braid, Desoldering, No Clean Sd, 5Ft; Braid Material Chemtronics 95F6248
BRAID, DESOLDERING, NO CLEAN SD, 5FT; Braid Material:Copper; Width:2.8mm; Length:5ft; Product Range:-; Braid Colour:Blue; Braid Size:#4; Features:Packaged in ESD-Safe Static-Dissipative Bobbin; Flux Type:No Clean; Roll Length:5ft RoHS Compliant: Yes

BRAID, DESOLDERING, NO CLEAN SD, 5FT; Braid Material:Copper; Width:2.8mm; Length:5ft; Product Range:-; Braid Colour:Blue; Braid Size:#4; Features:Packaged in ESD-Safe Static-Dissipative Bobbin; Flux Type:No Clean; Roll Length:5ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 3141003 95F6248
Product Name Solder Wicks Braid, Desoldering, No Clean Sd, 5Ft; Braid Material Chemtronics
Process Capability Soldering Stations, Irons & Accessories Desoldering
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 1796040 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Electron Beam Welder - Model 524 Beamer - Electron Beam Engineering, Inc.
Electron Beam Engineering, Inc.
Specs
Equipment Type Complete System
Process Capability Electron Beam Welding; Welding
Material Capability High Performance Materials Requiring Very Small HAZ
View Details
Rework System - PMT400S - VJ Technologies, Inc.
VJ Technologies, Inc.
Specs
Equipment Type Complete System
Process Capability Soldering Stations, Irons & Accessories; Desoldering
AC Input Voltage 208-230/240V_60Hz
View Details