Some products have limited compatibility and should only be used on select materials. The LPS All-Purpose paste anti-seize lubricant is compatible with copper. Main ingredient is comprised of aluminum. Is rated as Military Grade. Can be used under the following temperature ranges: -65 F minimum operating temperature to +1800 F maximum operating temperature. In addition to the other features this product meets the following standards: MIL-PRF-907E.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Industrial Lubricants |
| Product Number | 078827-04110 |
| Product Name | LPS All-Purpose Paste Anti-Seize Lubricant - 1 lb Bottle - Military Grade - 04110 |
| Type | Anti-Seize Compound or Thread Lubricant |