Simco-Ion, an ITW Company Power Supply, Linear, 7Kv; Power Supply Approvals Simco-Ion 4010442

Description
POWER SUPPLY, LINEAR, 7KV; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:20VA; Output Voltage - Output 1:7kV; Output Current - Output 1:-; Output Voltage - Output 2:-; Output Current - Output 2:-; Height:4.5" RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, LINEAR, 7KV; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:20VA; Output Voltage - Output 1:7kV; Output Current - Output 1:-; Output Voltage - Output 2:-; Output Current - Output 2:-; Height:4.5" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Linear, 7Kv; Power Supply Approvals Simco-Ion - 24R8622 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Linear, 7Kv; Power Supply Approvals Simco-Ion
24R8622
Power Supply, Linear, 7Kv; Power Supply Approvals Simco-Ion 24R8622
POWER SUPPLY, LINEAR, 7KV; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:20VA; Output Voltage - Output 1:7kV; Output Current - Output 1:-; Output Voltage - Output 2:-; Output Current - Output 2:-; Height:4.5" RoHS Compliant: Yes

POWER SUPPLY, LINEAR, 7KV; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:20VA; Output Voltage - Output 1:7kV; Output Current - Output 1:-; Output Voltage - Output 2:-; Output Current - Output 2:-; Height:4.5" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 24R8622
Product Name Power Supply, Linear, 7Kv; Power Supply Approvals Simco-Ion
Technology Linear Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.1D - Switch mode power supply - 781D12302415 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
PST2-24-220 Enclosed Power Supply - PST2-24-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details
Current Source Power Unit - 4139 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details