LPS Laboratories, an ITW Company LPS Nickel Paste Anti-Seize Lubricant - 1 lb Bottle - Military Grade - 03910 3910

Description
Some products have limited compatibility and should only be used on select materials. The LPS Nickel paste anti-seize lubricant is compatible with metal and steel. Main ingredient is comprised of nickel. Is rated as Military Grade. Can be used under the following temperature ranges: -65 F minimum operating temperature to +2600 F maximum operating temperature. In addition to the other features this product meets the following standards: MIL-PRF-907E.
Description
Some products have limited compatibility and should only be used on select materials. The LPS Nickel paste anti-seize lubricant is compatible with metal and steel. Main ingredient is comprised of nickel. Is rated as Military Grade. Can be used under the following temperature ranges: -65 F minimum operating temperature to +2600 F maximum operating temperature. In addition to the other features this product meets the following standards: MIL-PRF-907E.
Datasheet
Datasheet Summary
Powered by GS/AI

LPS Nickel Paste Anti-Seize Lubricant - 1 lb Bottle - Military Grade - 03910 is designed for use in extreme temperatures and hostile environments, providing effective anti-seize protection. It prevents seizure up to 2600°F (1427°C) and is chemically inert, making it suitable for applications involving ammonia, acetylene, and vinyl monomers. The lubricant does not contain lead, copper, graphite, chlorides, or other halogens, which allows for use in high-temperature environments exceeding 550°F. The product is resistant to rust and corrosion, has strong water wash-off resistance, and remains brushable at temperatures as low as -18°F (0°C). Its silver-gray paste consistency ensures it will not run, drip, or settle out. Typical applications include nuts, bolts, engines, manifolds, flanges, screws, taps, chains, furnaces, bushings, studs, valve stems, reactors, turbines, and heat exchangers. The product meets military specifications (MIL-PRF-907E) and is suitable for various industrial applications requiring reliable anti-seize performance.

Datasheet Summary
Powered by GS/AI

LPS Nickel Paste Anti-Seize Lubricant - 1 lb Bottle - Military Grade - 03910 is designed for use in extreme temperatures and hostile environments, providing effective anti-seize protection. It prevents seizure up to 2600°F (1427°C) and is chemically inert, making it suitable for applications involving ammonia, acetylene, and vinyl monomers. The lubricant does not contain lead, copper, graphite, chlorides, or other halogens, which allows for use in high-temperature environments exceeding 550°F. The product is resistant to rust and corrosion, has strong water wash-off resistance, and remains brushable at temperatures as low as -18°F (0°C). Its silver-gray paste consistency ensures it will not run, drip, or settle out. Typical applications include nuts, bolts, engines, manifolds, flanges, screws, taps, chains, furnaces, bushings, studs, valve stems, reactors, turbines, and heat exchangers. The product meets military specifications (MIL-PRF-907E) and is suitable for various industrial applications requiring reliable anti-seize performance.

Suppliers

Company
Product
Description
Supplier Links
LPS Nickel Paste Anti-Seize Lubricant - 1 lb Bottle - Military Grade - 03910 - 078827-03910 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
LPS Nickel Paste Anti-Seize Lubricant - 1 lb Bottle - Military Grade - 03910
078827-03910
LPS Nickel Paste Anti-Seize Lubricant - 1 lb Bottle - Military Grade - 03910 078827-03910
Some products have limited compatibility and should only be used on select materials. The LPS Nickel paste anti-seize lubricant is compatible with metal and steel. Main ingredient is comprised of nickel. Is rated as Military Grade. Can be used under the following temperature ranges: -65 F minimum operating temperature to +2600 F maximum operating temperature. In addition to the other features this product meets the following standards: MIL-PRF-907E.

Some products have limited compatibility and should only be used on select materials. The LPS Nickel paste anti-seize lubricant is compatible with metal and steel. Main ingredient is comprised of nickel. Is rated as Military Grade. Can be used under the following temperature ranges: -65 F minimum operating temperature to +2600 F maximum operating temperature. In addition to the other features this product meets the following standards: MIL-PRF-907E.

Buy Now Datasheet

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Lubricants
Product Number 078827-03910
Product Name LPS Nickel Paste Anti-Seize Lubricant - 1 lb Bottle - Military Grade - 03910
Type Anti-Seize Compound or Thread Lubricant
Unlock Full Specs
to access all available technical data

Similar Products

Lubricant Brilube 70 LUBE73 - 1425LUBE73 - Certex UK
Specs
Functions Lubricant
Industry Applications Marine
Features Off-shore cranes, standing rigging, mooring and tower cables and fishing ropes.
View Details
Ellsworth Lubriplate L0172-092 Low Temp Lubricant Off-White 10 oz Tube - L0172-092 10 OZ TUBE - Ellsworth Adhesives
Specs
Functions Lubricant
Composition / Chemistry Specialty, Proprietary or Other; Anhydrous calcium
Specific Gravity 0.9100 specific gravity
View Details
Air Dry MoS2/Graphite Solid Film Lubricant - Lubri-Bond®A - Everlube Products
Specs
Type Solid or Dry Film Lubricant
Functions Lubricant; Bearings
Composition / Chemistry Graphite; Molybdenum or Metal Sulphide
View Details