Plexus white MA550 methacrylate adhesive is compatible with abs, acrylic, aluminum, frp, metal, polyester, pvc, stainless steel, styrenic, thermoplastic, urethane and vinyl ester materials. Provides a 70 to 75 min fixture time and 40 to 45 min working time of. Works in a mix ratio of 10:1. Delivers great performance with a shear strength of 8.9 to 12.4 MPa and tensile strength of 12 to 13.7 MPa. Minimum to maximum operating temperatures are -67 F to +249.8 F.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Industrial Adhesives |
| Product Number | PLEXUS 35000 |
| Product Name | Plexus MA550 White Base (Part B) Methacrylate Adhesive - 380 ml Cartridge |
| Use Temperature | -67 to 250 F (-55 to 121 C) |