ITW Plexus Plexus MA330 White Base & Accelerator (B/A) Methacrylate Adhesive - 400 ml Cartridge 33000

Description
Plexus white MA330 methacrylate adhesive is compatible with abs, acrylic, aluminum, frp, metal, polyester, pvc, stainless steel, styrenic, thermoplastic, urethane and vinyl ester materials. Provides a 30 to 35 min fixture time and 15 to 18 min working time of. Works in a mix ratio of 1:1. Delivers great performance with a shear strength of 3000 to 3500 psi and tensile strength of 4000 to 4500 psi. Minimum to maximum operating temperatures are -65 F to +250 F.
Description
Plexus white MA330 methacrylate adhesive is compatible with abs, acrylic, aluminum, frp, metal, polyester, pvc, stainless steel, styrenic, thermoplastic, urethane and vinyl ester materials. Provides a 30 to 35 min fixture time and 15 to 18 min working time of. Works in a mix ratio of 1:1. Delivers great performance with a shear strength of 3000 to 3500 psi and tensile strength of 4000 to 4500 psi. Minimum to maximum operating temperatures are -65 F to +250 F.

Suppliers

Company
Product
Description
Supplier Links
Plexus MA330 White Base & Accelerator (B/A) Methacrylate Adhesive - 400 ml Cartridge - PLEXUS 33000 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Plexus MA330 White Base & Accelerator (B/A) Methacrylate Adhesive - 400 ml Cartridge
PLEXUS 33000
Plexus MA330 White Base & Accelerator (B/A) Methacrylate Adhesive - 400 ml Cartridge PLEXUS 33000
Plexus white MA330 methacrylate adhesive is compatible with abs, acrylic, aluminum, frp, metal, polyester, pvc, stainless steel, styrenic, thermoplastic, urethane and vinyl ester materials. Provides a 30 to 35 min fixture time and 15 to 18 min working time of. Works in a mix ratio of 1:1. Delivers great performance with a shear strength of 3000 to 3500 psi and tensile strength of 4000 to 4500 psi. Minimum to maximum operating temperatures are -65 F to +250 F.

Plexus white MA330 methacrylate adhesive is compatible with abs, acrylic, aluminum, frp, metal, polyester, pvc, stainless steel, styrenic, thermoplastic, urethane and vinyl ester materials. Provides a 30 to 35 min fixture time and 15 to 18 min working time of. Works in a mix ratio of 1:1. Delivers great performance with a shear strength of 3000 to 3500 psi and tensile strength of 4000 to 4500 psi. Minimum to maximum operating temperatures are -65 F to +250 F.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Adhesives
Product Number PLEXUS 33000
Product Name Plexus MA330 White Base & Accelerator (B/A) Methacrylate Adhesive - 400 ml Cartridge
Use Temperature -65 to 250 F (-54 to 121 C)
Unlock Full Specs
to access all available technical data

Similar Products

Fluon® Perfluoro Adhesive - EA-2000 - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Chemical System PFA
Type / Form Pellets
Features Laminaes
View Details
1-Part, Thermally Conductive, RTV Silicone Adhesive, UL Listed - AS1803 - CHT USA Inc.
Specs
Cure / Technology Single Component; Acetone
Chemical System Silicone
Features Flame Retardant; UL Rating
View Details