Techspray, an ITW Company Soldering Tip; Tip / Nozzle Width Plato 33-364

Description
SOLDERING TIP; Tip / Nozzle Width:2.4mm; Tip / Nozzle Style:Screwdriver; For Use With:American Beauty, Esico & Hexacon Soldering Irons; Product Range:-; Tip / Nozzle Length:2.25"; Tip / Nozzle O.D.:0.188" RoHS Compliant: Yes
Datasheet
Description
SOLDERING TIP; Tip / Nozzle Width:2.4mm; Tip / Nozzle Style:Screwdriver; For Use With:American Beauty, Esico & Hexacon Soldering Irons; Product Range:-; Tip / Nozzle Length:2.25"; Tip / Nozzle O.D.:0.188" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering Tip; Tip / Nozzle Width Plato - 98H3307 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Tip; Tip / Nozzle Width Plato
98H3307
Soldering Tip; Tip / Nozzle Width Plato 98H3307
SOLDERING TIP; Tip / Nozzle Width:2.4mm; Tip / Nozzle Style:Screwdriver; For Use With:American Beauty, Esico & Hexacon Soldering Irons; Product Range:-; Tip / Nozzle Length:2.25"; Tip / Nozzle O.D.:0.188" RoHS Compliant: Yes

SOLDERING TIP; Tip / Nozzle Width:2.4mm; Tip / Nozzle Style:Screwdriver; For Use With:American Beauty, Esico & Hexacon Soldering Irons; Product Range:-; Tip / Nozzle Length:2.25"; Tip / Nozzle O.D.:0.188" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 98H3307
Product Name Soldering Tip; Tip / Nozzle Width Plato
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 1620015 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Resistance Welding Systems -  - Bosch Rexroth Corporation
Bosch Rexroth Corporation
Specs
Process Capability Welding
Output Current 500 to 300000 amps
View Details
WeldComputer® Multi-Variable Adaptive Control -  - WeldComputer Corporation
Specs
Equipment Type Weld Monitor or Controller
Process Capability Resistance - Spot; Resistance - Projection; Resistance - Seam; Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz; 460/480V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details