Techspray, an ITW Company Tip, Soldering, Screwdriver, 1.6Mm; Tip / Nozzle Width Plato 32-338

Description
TIP, SOLDERING, SCREWDRIVER, 1.6MM; Tip / Nozzle Width:1.6mm; Tip / Nozzle Style:Screwdriver; For Use With:American Beauty, Esico & Hexacon Soldering Irons; Product Range:-; Tip / Nozzle Length:2.25"; Tip / Nozzle O.D.:0.188" RoHS Compliant: Yes
Datasheet
Description
TIP, SOLDERING, SCREWDRIVER, 1.6MM; Tip / Nozzle Width:1.6mm; Tip / Nozzle Style:Screwdriver; For Use With:American Beauty, Esico & Hexacon Soldering Irons; Product Range:-; Tip / Nozzle Length:2.25"; Tip / Nozzle O.D.:0.188" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip, Soldering, Screwdriver, 1.6Mm; Tip / Nozzle Width Plato - 98H3295 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering, Screwdriver, 1.6Mm; Tip / Nozzle Width Plato
98H3295
Tip, Soldering, Screwdriver, 1.6Mm; Tip / Nozzle Width Plato 98H3295
TIP, SOLDERING, SCREWDRIVER, 1.6MM; Tip / Nozzle Width:1.6mm; Tip / Nozzle Style:Screwdriver; For Use With:American Beauty, Esico & Hexacon Soldering Irons; Product Range:-; Tip / Nozzle Length:2.25"; Tip / Nozzle O.D.:0.188" RoHS Compliant: Yes

TIP, SOLDERING, SCREWDRIVER, 1.6MM; Tip / Nozzle Width:1.6mm; Tip / Nozzle Style:Screwdriver; For Use With:American Beauty, Esico & Hexacon Soldering Irons; Product Range:-; Tip / Nozzle Length:2.25"; Tip / Nozzle O.D.:0.188" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 98H3295
Product Name Tip, Soldering, Screwdriver, 1.6Mm; Tip / Nozzle Width Plato
Unlock Full Specs
to access all available technical data

Similar Products

High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Desoldering Nozzles - 104395 - RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories; Desoldering
View Details
Band Saw Blade Welder -  - Grob, Inc.
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details
Double Side Girth Welder - BGW-2000 - BUG-O Systems, Inc.
Specs
Equipment Type Complete System
Process Capability Submerged Arc; Welding
Thickness Capability 5/16" to 1-9/16"
View Details