Signode Spring 299038

Description
CLUTCH SPRING, SP-300 POWER STRAPPING MACHINE. FREE 2 YEAR RADWELL WARRANTY
Description
CLUTCH SPRING, SP-300 POWER STRAPPING MACHINE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Spring - 94278623 - Radwell International
Willingboro, NJ, United States
Spring
94278623
Spring 94278623
CLUTCH SPRING, SP-300 POWER STRAPPING MACHINE. FREE 2 YEAR RADWELL WARRANTY

CLUTCH SPRING, SP-300 POWER STRAPPING MACHINE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Compression Springs
Product Number 94278623
Product Name Spring
Unlock Full Specs
to access all available technical data

Similar Products

Custom Suspension Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Coil Shape Suspension
Outer Diameter 23.5 inch (597 mm)
Wire diameter 0.1250 to 2.5 inch (3.17 to 63.5 mm)
View Details
/ Single-Turn Wave Springs (Inch & Metric) - MST-110 - Rotor Clip Company, Inc.
Specs
Material Stainless Steel; High Carbon Steel; Copper Base Alloy
Coil Shape Straight
Outer Diameter 0.7961 inch (20.22 mm)
View Details
Compression Springs - 821318 - RS Components, Ltd.
Specs
Outer Diameter 0.2126 inch (5.4 mm)
Wire diameter 0.0157 inch (0.4000 mm)
Free length 2.09 inch (53 mm)
View Details
0.12
Specs
Material Stainless Steel
Coil Shape Straight
Base Unit System English Design
View Details