Techspray, an ITW Company Brush; 7/16 in.; 1-3/16 in.; 3/8; 6-7/16; Stainless Steel; Anodized Aluminum 2043-1

Description
Foamtips™ Swab, Polypropylene Handle Material The length of the trim is 7⁄16 " Anodized Aluminum Handles ESD-Safe Stainless Steel or Natural Horse hair Rebristlable Bristle Length 7⁄16" Overall Length 67⁄16"
Description
Foamtips™ Swab, Polypropylene Handle Material The length of the trim is 7⁄16 " Anodized Aluminum Handles ESD-Safe Stainless Steel or Natural Horse hair Rebristlable Bristle Length 7⁄16" Overall Length 67⁄16"

Suppliers

Company
Product
Description
Supplier Links
Brush; 7/16 in.; 1-3/16 in.; 3/8; 6-7/16; Stainless Steel; Anodized Aluminum - 70207243 - Allied Electronics, Inc.
Fort Worth, TX, USA
Brush; 7/16 in.; 1-3/16 in.; 3/8; 6-7/16; Stainless Steel; Anodized Aluminum
70207243
Brush; 7/16 in.; 1-3/16 in.; 3/8; 6-7/16; Stainless Steel; Anodized Aluminum 70207243
Foamtips™ Swab, Polypropylene Handle Material The length of the trim is 7⁄16 " Anodized Aluminum Handles ESD-Safe Stainless Steel or Natural Horse hair Rebristlable Bristle Length 7⁄16" Overall Length 67⁄16"

Foamtips™ Swab, Polypropylene Handle Material

  • The length of the trim is 7⁄16 "
  • Anodized Aluminum Handles
  • ESD-Safe Stainless Steel or Natural Horse hair
  • Rebristlable
  • Bristle Length 7⁄16"
  • Overall Length 67⁄16"
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Brushes
Product Number 70207243
Product Name Brush; 7/16 in.; 1-3/16 in.; 3/8; 6-7/16; Stainless Steel; Anodized Aluminum
Specific Product Type / Shape End Brush; Scratch / Toothbrush
Brush Filament / Fill Material Stainless Steel
Length 6.44 inch (164 mm)
Width 0.3750 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stringer Bead Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 4500 to 20000 rpm
View Details
Abrasive Brushes - 2213573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Steel; Specialty Blend / Other; Steel
Rotary Speed 4000 rpm
Outer / OD 2.95 inch (75 mm)
View Details
6" x 5/8"-11 HP .020 Carbon Cable Twist Wire Wheel - DW4937 - DEWALT Industrial Tool Co.
Specs
Specific Product Type / Shape Disc Brush
Brush Filament / Fill Material Metal Wire
View Details
ST916S5, 9/16 Inch Spira-Tuft Tube Brush - 45081 - Maryland Brush Company, Inc.
Specs
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Metal Wire
Applications Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
View Details