BRUSH, CLEANING, 6.43IN, HORSE HAIR; Overall Length:6.43"; Width:0.125"; Bristle Material:Horse Hair; Handle Material:Aluminium; Product Range:-; Handle Length:6.438" RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 68K7334 |
| Product Name | Brush, Cleaning, 6.43In, Horse Hair; Overall Length Techspray |