Techspray, an ITW Company Brush; 7/16 in.; 1-3/16 in.; 1/8; 6-7/16; Horse Hair; Anodized Aluminum 2040-1

Description
Foamtips™ Swab, Polypropylene Handle Material The length of the trim is 7⁄16 " Anodized Aluminum Handles ESD-Safe Stainless Steel or Natural Horse hair Rebristlable Bristle Length 7⁄16" Overall Length 67⁄16"
Description
Foamtips™ Swab, Polypropylene Handle Material The length of the trim is 7⁄16 " Anodized Aluminum Handles ESD-Safe Stainless Steel or Natural Horse hair Rebristlable Bristle Length 7⁄16" Overall Length 67⁄16"

Suppliers

Company
Product
Description
Supplier Links
Brush; 7/16 in.; 1-3/16 in.; 1/8; 6-7/16; Horse Hair; Anodized Aluminum - 70207241 - Allied Electronics, Inc.
Fort Worth, TX, USA
Brush; 7/16 in.; 1-3/16 in.; 1/8; 6-7/16; Horse Hair; Anodized Aluminum
70207241
Brush; 7/16 in.; 1-3/16 in.; 1/8; 6-7/16; Horse Hair; Anodized Aluminum 70207241
Foamtips™ Swab, Polypropylene Handle Material The length of the trim is 7⁄16 " Anodized Aluminum Handles ESD-Safe Stainless Steel or Natural Horse hair Rebristlable Bristle Length 7⁄16" Overall Length 67⁄16"

Foamtips™ Swab, Polypropylene Handle Material

  • The length of the trim is 7⁄16 "
  • Anodized Aluminum Handles
  • ESD-Safe Stainless Steel or Natural Horse hair
  • Rebristlable
  • Bristle Length 7⁄16"
  • Overall Length 67⁄16"
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Brushes
Product Number 70207241
Product Name Brush; 7/16 in.; 1-3/16 in.; 1/8; 6-7/16; Horse Hair; Anodized Aluminum
Specific Product Type / Shape End Brush; Scratch / Toothbrush
Brush Filament / Fill Material Natural Bristle / Hair
Length 6.44 inch (164 mm)
Width 0.1250 inch (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Cable Crimped Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6500 to 13000 rpm
View Details
Anti Static Brushes - 2141126 - RS Components, Ltd.
Specs
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Nylon
Features Antistatic
Length 0.7874 inch (20 mm)
View Details
1" x 1/4" XP .020 Stainless Crimp Wire End Brush - DW49053 - DEWALT Industrial Tool Co.
Specs
Specific Product Type / Shape End Brush
Brush Filament / Fill Material Metal Wire
View Details