BRUSH, CLEANING, 4.5IN, HORSE HAIR; Overall Length:5.25"; Width:0.375"; Bristle Material:Horse Hair; Handle Material:Steel; Product Range:-; Handle Length:4.5" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 68K7333 |
| Product Name | Brush, Cleaning, 4.5In, Horse Hair; Overall Length Techspray |