Techspray, an ITW Company Techspray 2031-1 Horse Hair Brush 0.125 in x 0.1875 in 2031-1

Description
Techspray Horse Hair Brush with a static-neutral, steel handle is soft, resilient, and long lasting. It can be used for cleaning sensitive materials and is tough enough for scrubbing heavy soils. 1/4 in length x 3/16 in width.
Request a Quote
Description
Techspray Horse Hair Brush with a static-neutral, steel handle is soft, resilient, and long lasting. It can be used for cleaning sensitive materials and is tough enough for scrubbing heavy soils. 1/4 in length x 3/16 in width.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Techspray 2031-1 Horse Hair Brush 0.125 in x 0.1875 in - 2031-1 - Ellsworth Adhesives
Germantown, WI, USA
Techspray 2031-1 Horse Hair Brush 0.125 in x 0.1875 in
2031-1
Techspray 2031-1 Horse Hair Brush 0.125 in x 0.1875 in 2031-1
Techspray Horse Hair Brush with a static-neutral, steel handle is soft, resilient, and long lasting. It can be used for cleaning sensitive materials and is tough enough for scrubbing heavy soils. 1/4 in length x 3/16 in width.

Techspray Horse Hair Brush with a static-neutral, steel handle is soft, resilient, and long lasting. It can be used for cleaning sensitive materials and is tough enough for scrubbing heavy soils. 1/4 in length x 3/16 in width.

Supplier's Site
Paint Brushes - 298874 - RS Components, Ltd.
Corby, Northants, United Kingdom
Paint Brushes
298874
Paint Brushes 298874
Precision Tech Brush - Metal Handle

Precision Tech Brush - Metal Handle

Supplier's Site
Brush; 1/2, 1/4 in.; 1/4 in.; 3/16; 4-1/2; Horse Hair; Stainless Steel - 70207238 - Allied Electronics, Inc.
Fort Worth, TX, USA
Brush; 1/2, 1/4 in.; 1/4 in.; 3/16; 4-1/2; Horse Hair; Stainless Steel
70207238
Brush; 1/2, 1/4 in.; 1/4 in.; 3/16; 4-1/2; Horse Hair; Stainless Steel 70207238
Lintless swab, 1⁄12 in. Tip Width, 6 in. Handle Length The length of the trim is 3⁄4 " Heavy-Duty Metal Handles No Contaminating Adhesives Non-Static Generating Natural Bristles Can Be Used with or without Fluids Bristles Material-Horse Hair, Except 2030-Goat Hair

Lintless swab, 1⁄12 in. Tip Width, 6 in. Handle Length

  • The length of the trim is 3⁄4 "
  • Heavy-Duty Metal Handles
  • No Contaminating Adhesives
  • Non-Static Generating Natural Bristles
  • Can Be Used with or without Fluids
  • Bristles Material-Horse Hair, Except 2030-Goat Hair
Supplier's Site

Technical Specifications

  Ellsworth Adhesives RS Components, Ltd. Allied Electronics, Inc.
Product Category Industrial Brushes Industrial Brushes Industrial Brushes
Product Number 2031-1 298874 70207238
Product Name Techspray 2031-1 Horse Hair Brush 0.125 in x 0.1875 in Paint Brushes Brush; 1/2, 1/4 in.; 1/4 in.; 3/16; 4-1/2; Horse Hair; Stainless Steel
Brush Filament / Fill Material Natural Bristle / Hair Natural Bristle / Hair; Specialty Blend / Other; Horse Hair Natural Bristle / Hair
Specific Product Type / Shape End Brush; Scratch / Toothbrush
Length 4.5 inch (114 mm)
Width 0.1875 inch (4.76 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Knotted Wire Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6000 to 15000 rpm
View Details
Anti Static Brushes - 218571 - RS Components, Ltd.
Specs
Brush Filament / Fill Material Specialty Blend / Other; Conductive Nylon Fibre
Features Antistatic
View Details
Wire Brushers, Knot Standard Twist Wheel - 743212-A - Makita USA, Inc.
Specs
Specific Product Type / Shape Disc Brush
Rotary Speed 20000 rpm
Applications Dry
View Details