Techspray, an ITW Company Brush; 1/8 in.; 1/8 in.; 1/16; 3-1/2; Goat Hair; Stainless Steel 2030-1

Description
Lintless swab, 1⁄12 in. Tip Width, 6 in. Handle Length The length of the trim is 3⁄4 " Heavy-Duty Metal Handles No Contaminating Adhesives Non-Static Generating Natural Bristles Can Be Used with or without Fluids Bristles Material-Horse Hair, Except 2030-Goat Hair
Description
Lintless swab, 1⁄12 in. Tip Width, 6 in. Handle Length The length of the trim is 3⁄4 " Heavy-Duty Metal Handles No Contaminating Adhesives Non-Static Generating Natural Bristles Can Be Used with or without Fluids Bristles Material-Horse Hair, Except 2030-Goat Hair

Suppliers

Company
Product
Description
Supplier Links
Brush; 1/8 in.; 1/8 in.; 1/16; 3-1/2; Goat Hair; Stainless Steel - 70207237 - Allied Electronics, Inc.
Fort Worth, TX, USA
Brush; 1/8 in.; 1/8 in.; 1/16; 3-1/2; Goat Hair; Stainless Steel
70207237
Brush; 1/8 in.; 1/8 in.; 1/16; 3-1/2; Goat Hair; Stainless Steel 70207237
Lintless swab, 1⁄12 in. Tip Width, 6 in. Handle Length The length of the trim is 3⁄4 " Heavy-Duty Metal Handles No Contaminating Adhesives Non-Static Generating Natural Bristles Can Be Used with or without Fluids Bristles Material-Horse Hair, Except 2030-Goat Hair

Lintless swab, 1⁄12 in. Tip Width, 6 in. Handle Length

  • The length of the trim is 3⁄4 "
  • Heavy-Duty Metal Handles
  • No Contaminating Adhesives
  • Non-Static Generating Natural Bristles
  • Can Be Used with or without Fluids
  • Bristles Material-Horse Hair, Except 2030-Goat Hair
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Brushes
Product Number 70207237
Product Name Brush; 1/8 in.; 1/8 in.; 1/16; 3-1/2; Goat Hair; Stainless Steel
Specific Product Type / Shape End Brush; Scratch / Toothbrush
Brush Filament / Fill Material Natural Bristle / Hair
Length 3.5 inch (88.9 mm)
Width 0.0625 inch (1.59 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Knotted Wire Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6000 to 15000 rpm
View Details
Scrubbing Brushes - 1787692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Specialty Blend / Other; Bassine
Applications Industrial, yard
View Details
4" x 5/8"-11 XP .020 Carbon Knot Wire Cup Brush - DW49158 - DEWALT Industrial Tool Co.
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
View Details
K6016S, 6 Inch Knot Wheel - 42050 - Maryland Brush Company, Inc.
Maryland Brush Company, Inc.
Specs
Specific Product Type / Shape Other Type / Shape; Knot Wheel
Brush Filament / Fill Material Metal Wire
Width 1.12 inch (28.57 mm)
View Details