Techspray, an ITW Company Techspray 2020-1 Horse Hair Brush 1.375 in x 0.25 in 2020-1

Description
Techspray Horse Hair Brush with a static-neutral, wood laminate handle is soft, resilient, and long lasting. It can be used for cleaning sensitive materials and is tough enough for scrubbing heavy soils. 1/8 in length x 1/4 in width.
Request a Quote
Description
Techspray Horse Hair Brush with a static-neutral, wood laminate handle is soft, resilient, and long lasting. It can be used for cleaning sensitive materials and is tough enough for scrubbing heavy soils. 1/8 in length x 1/4 in width.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Techspray 2020-1 Horse Hair Brush 1.375 in x 0.25 in - 2020-1 - Ellsworth Adhesives
Germantown, WI, USA
Techspray 2020-1 Horse Hair Brush 1.375 in x 0.25 in
2020-1
Techspray 2020-1 Horse Hair Brush 1.375 in x 0.25 in 2020-1
Techspray Horse Hair Brush with a static-neutral, wood laminate handle is soft, resilient, and long lasting. It can be used for cleaning sensitive materials and is tough enough for scrubbing heavy soils. 1/8 in length x 1/4 in width.

Techspray Horse Hair Brush with a static-neutral, wood laminate handle is soft, resilient, and long lasting. It can be used for cleaning sensitive materials and is tough enough for scrubbing heavy soils. 1/8 in length x 1/4 in width.

Supplier's Site
Brush; 7/16 in.; 1-3/8 in.; 1/4; 7-3/4;Horse Hair; Wood Laminate - 70207234 - Allied Electronics, Inc.
Fort Worth, TX, USA
Brush; 7/16 in.; 1-3/8 in.; 1/4; 7-3/4;Horse Hair; Wood Laminate
70207234
Brush; 7/16 in.; 1-3/8 in.; 1/4; 7-3/4;Horse Hair; Wood Laminate 70207234
Chemical Foam over Cotton Swab, Materials Cotton, 6 " Handle Length The length of the trim is 1 " Easy-Grip Polypropylene or Static-Neutral Wood Handles Non-Static-Generatin g Bristles of Metal or Natural Horse, Goat or Hog Hair Bristle Tips Cut to Maximize Cleaning and Minimize Bristle Wear for Long Brush Life

Chemical Foam over Cotton Swab, Materials Cotton, 6 " Handle Length

  • The length of the trim is 1 "
  • Easy-Grip Polypropylene or Static-Neutral Wood Handles
  • Non-Static-Generating Bristles of Metal or Natural Horse, Goat or Hog Hair
  • Bristle Tips Cut to Maximize Cleaning and Minimize Bristle Wear for Long Brush Life
Supplier's Site

Technical Specifications

  Ellsworth Adhesives Allied Electronics, Inc.
Product Category Industrial Brushes Industrial Brushes
Product Number 2020-1 70207234
Product Name Techspray 2020-1 Horse Hair Brush 1.375 in x 0.25 in Brush; 7/16 in.; 1-3/8 in.; 1/4; 7-3/4;Horse Hair; Wood Laminate
Brush Filament / Fill Material Natural Bristle / Hair Natural Bristle / Hair
Length 7.75 inch (197 mm)
Width 0.2500 inch (6.35 mm)
Applications Cleaning and Surface Conditioning
Unlock Full Specs
to access all available technical data

Similar Products

Knotted Wire Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6000 to 15000 rpm
View Details
Wire Brushes - 1314708 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Abrasive Filament; Steel; Metal Wire; Specialty Blend / Other; Steel
Width 0.4724 inch (12 mm)
Applications Cleaning and Surface Conditioning; Surface preparation
View Details
4" x 5/8"-11 HP .014 Carbon Crimp Wire Cup Brush - DW49101 - DEWALT Industrial Tool Co.
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
View Details
36 inch - 18 S.R. Poly Cyl. Scrub Brush - 1241636 - Liberty Brush Manufacturing, LLC
Specs
Specific Product Type / Shape Cylinder / Roller Brush; Scrub / Washout
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Poly
Outer / OD 36 inch (914 mm)
View Details