Techspray, an ITW Company Wire Cutters 1755

Description
"Side (Diagonal) Cutter Oval Shear 6.00"" (152.4mm)"
Request a Quote Datasheet
Description
"Side (Diagonal) Cutter Oval Shear 6.00"" (152.4mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Cutters - 1755ITW-ND - DigiKey
Thief River Falls, MN, United States
Wire Cutters
1755ITW-ND
Wire Cutters 1755ITW-ND
"Side (Diagonal) Cutter Oval Shear 6.00"" (152.4mm)"

"Side (Diagonal) Cutter Oval Shear 6.00"" (152.4mm)"

Buy Now Datasheet
Cutter, Lead; Cutter; 5.82 in.; 2.5 Oz. - 70193494 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cutter, Lead; Cutter; 5.82 in.; 2.5 Oz.
70193494
Cutter, Lead; Cutter; 5.82 in.; 2.5 Oz. 70193494
Platoshear Lead Cutter Meets J-STD-001B. Assemblers love its effortless shearing action, comfort, light weight, and safety for electronics lead cutting. Try a new experience in effortless lead cutting. Platoshear requires 50% less operator effort and has a longer cutting life than conventional cutters because it shears rather than bites. Contoured handles provide daylong comfort. Ergonomically Acceptable Reduces Operator Fatigue Requires 50% Less Operator Effort Made in the USA

Platoshear Lead Cutter
Meets J-STD-001B. Assemblers love its effortless shearing action, comfort, light weight, and safety for electronics lead cutting. Try a new experience in effortless lead cutting. Platoshear requires 50% less operator effort and has a longer cutting life than conventional cutters because it shears rather than bites. Contoured handles provide daylong comfort.

  • Ergonomically Acceptable
  • Reduces Operator Fatigue
  • Requires 50% Less Operator Effort
  • Made in the USA
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 1755ITW-ND 70193494
Product Name Wire Cutters Cutter, Lead; Cutter; 5.82 in.; 2.5 Oz.
Tool Type Cutters / Scissors; Side (Diagonal) Cutters / Scissors
Unlock Full Specs
to access all available technical data

Similar Products

 - M80-5C14405MU - Powell Electronics, Inc.
Specs
Tool Type Crimper
View Details
Crimp Tools - 2369914 - RS Components, Ltd.
Amphenol Communications Solutions
Specs
Tool Type Crimper
Form Factor Handheld
View Details
3 suppliers
1368-NL- Hydraulic Crimp Tool - 1368-NL - Anderson Power Products
Specs
Tool Type Crimper
Technology Hydraulic Tool
View Details
3 suppliers