Techspray, an ITW Company Wire Cutters 170SD

Description
"Side (Diagonal) Cutter Tapered Flush 5.13"" (130.3mm)"
Request a Quote Datasheet
Description
"Side (Diagonal) Cutter Tapered Flush 5.13"" (130.3mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Cutters - 170SD-ND - DigiKey
Thief River Falls, MN, United States
Wire Cutters
170SD-ND
Wire Cutters 170SD-ND
"Side (Diagonal) Cutter Tapered Flush 5.13"" (130.3mm)"

"Side (Diagonal) Cutter Tapered Flush 5.13"" (130.3mm)"

Buy Now Datasheet
Cutter, Lead; Cutter; 5 in.; 1.8 - 70193493 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cutter, Lead; Cutter; 5 in.; 1.8
70193493
Cutter, Lead; Cutter; 5 in.; 1.8 70193493
Platoshear Lead Cutter Meets J-STD-001B. Assemblers love its effortless shearing action, comfort, light weight, and safety for electronics lead cutting. Try a new experience in effortless lead cutting. Platoshear requires 50% less operator effort and has a longer cutting life than conventional cutters because it shears rather than bites. Contoured handles provide daylong comfort. Ergonomically Acceptable Reduces Operator Fatigue Requires 50% Less Operator Effort Made in the USA

Platoshear Lead Cutter
Meets J-STD-001B. Assemblers love its effortless shearing action, comfort, light weight, and safety for electronics lead cutting. Try a new experience in effortless lead cutting. Platoshear requires 50% less operator effort and has a longer cutting life than conventional cutters because it shears rather than bites. Contoured handles provide daylong comfort.

  • Ergonomically Acceptable
  • Reduces Operator Fatigue
  • Requires 50% Less Operator Effort
  • Made in the USA
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 170SD-ND 70193493
Product Name Wire Cutters Cutter, Lead; Cutter; 5 in.; 1.8
Tool Type Cutters / Scissors; Side (Diagonal) Cutters / Scissors
Unlock Full Specs
to access all available technical data

Similar Products

Universal Mounting Tool for 13mm-23mm Cable Glands - 9000020 - Altech Corp.
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type Cable Glands
View Details
Crimpers, Applicators, Presses - 2946-206-1216-ND - DigiKey
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type Ferrules
View Details
2 suppliers
Semi-Automatic Crimping Machine - 10169235-001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Tool Type Crimper
Form Factor Handheld
Technology Hand Tools
View Details
2 suppliers