Techspray, an ITW Company Wire Cutters 170

Description
"Side (Diagonal) Cutter Tapered Flush 5.13"" (130.3mm)"
Request a Quote Datasheet
Description
"Side (Diagonal) Cutter Tapered Flush 5.13"" (130.3mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Cutters - 170ITW-ND - DigiKey
Thief River Falls, MN, United States
Wire Cutters
170ITW-ND
Wire Cutters 170ITW-ND
"Side (Diagonal) Cutter Tapered Flush 5.13"" (130.3mm)"

"Side (Diagonal) Cutter Tapered Flush 5.13"" (130.3mm)"

Buy Now Datasheet
Cutter, Lead; Cutter; 5 in.; 1.8 - 70193491 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cutter, Lead; Cutter; 5 in.; 1.8
70193491
Cutter, Lead; Cutter; 5 in.; 1.8 70193491
Platoshear Lead Cutter b>Lead Cutters, 5""(127mm) Long, Weighs 1.8 Oz., Ergonomically Acceptable Reduces Operator Fatigue Requires 50% Less Operator Effort Made in the USA • Shear cut for reduced cutting effort, longer edge life • Low profile tip • Spring-back action saves time and reduces operator fatigue • Posi-Lock prevents injury – handles remain far enough apart in closed position to avoid pinching hands • Low cost

Platoshear Lead Cutter
b>Lead Cutters, 5""(127mm) Long, Weighs 1.8 Oz.,

  • Ergonomically Acceptable
  • Reduces Operator Fatigue
  • Requires 50% Less Operator Effort
  • Made in the USA
    • Shear cut for reduced cutting effort, longer edge life
    • Low profile tip
    • Spring-back action saves time and reduces operator fatigue
    • Posi-Lock prevents injury – handles remain far enough apart in closed position to avoid pinching hands
    • Low cost
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 170ITW-ND 70193491
Product Name Wire Cutters Cutter, Lead; Cutter; 5 in.; 1.8
Tool Type Cutters / Scissors; Side (Diagonal) Cutters / Scissors
Unlock Full Specs
to access all available technical data

Similar Products

Insertion, Extraction - 2243-M81969/14-04-ND - DigiKey
Specs
Tool Type Inserter
Form Factor Handheld
Application / Connector Type Blade Type Contacts, 12 AWG
View Details
Cable stripper - 206-1415 - WAGO
Specs
Tool Type Stripper
View Details
2 suppliers
Crimp Tool for Subminiature C & D Type Connector Pins (Male or Female) - A4109-1-CT - MPF Products, INC.
Specs
Tool Type Crimper
Form Factor Handheld
Technology Hand Tools
View Details
Cutters - 1765429 - RS Components, Ltd.
RS Components, Ltd.
Specs
Tool Type Cutters / Scissors
Form Factor Handheld
View Details