The LPS Heavy-Duty Silicone Clear Lubricant - 5 gal Pail - Food Grade - 01505 is a silicone-based lubricant designed for use on rubber, plastic, and metal components. It is water-based, non-toxic, and does not contain chlorinated solvents, making it suitable for a variety of applications where petroleum-based lubricants are not appropriate. This lubricant effectively eliminates sticking, binding, and squeaking, providing excellent lubricity. The product is colorless, odorless, and dries to a clear film, ensuring it does not stain surfaces. It operates effectively within a temperature range of -40°F to 500°F (-40°C to 260°C) and has a viscosity of 325-375 cSt at 77°F (25°C). The lubricant conforms to 21 CFR 178.3570 for incidental food contact, making it suitable for environments where food safety is a concern. It is packaged in a 5-gallon pail, providing a substantial quantity for larger projects or frequent use.
The LPS Heavy-Duty Silicone lubricant is easy to use. Main ingredient is comprised of silicone. Is rated as Food Grade. Can be used under the following temperature ranges: -40 F minimum operating temperature to +392 F maximum operating temperature. In addition to the other features this product meets the following standards: 21 CFR 178.3570, NSF H1. This lubricant is packaged 5 gal per inner.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Industrial Lubricants |
| Product Number | 078827-01505 |
| Product Name | LPS Heavy-Duty Silicone Clear Lubricant - 5 gal Pail - Food Grade - 01505 |
| Type | Penetrant or Penetrating Oil |