Techspray, an ITW Company DEGREASER, ECO-SHOWER, NATURAL BASED INGREDIENTS, WIPES 1500-72DSP

Description
ECO-SHOWER™ Cleaner & Degreaser Powerful degreaser in the tradition of Techspray's Blue Shower® cleaners. Innovative formula uses naturally-based ingredients like citrus and soy oils to soak in and quickly cut through oil and grease. Use full strength for heavy grease or dilute with water for general cleaning. Ideal for cleaning tools, parts, shop equipment, motors, and industrial working surfaces. Leaves high-gloss finish, so ideal for stainless steel. Convenient pre-saturated wipes available in a pop-up dispenser. Wipe material is low linting with patented dual-texture that has scrubbing surface on one side, wiping surface on the other. Features: Clean Heavy Oil & Grease Concentrated and Dilutable Non-Flammable Non-Corrosive, Moderate pH Safe on Most Plastics and Painted Surfaces Biodegradable Low VOC, Zero GWP Non-Ozone Depleting
Description
ECO-SHOWER™ Cleaner & Degreaser Powerful degreaser in the tradition of Techspray's Blue Shower® cleaners. Innovative formula uses naturally-based ingredients like citrus and soy oils to soak in and quickly cut through oil and grease. Use full strength for heavy grease or dilute with water for general cleaning. Ideal for cleaning tools, parts, shop equipment, motors, and industrial working surfaces. Leaves high-gloss finish, so ideal for stainless steel. Convenient pre-saturated wipes available in a pop-up dispenser. Wipe material is low linting with patented dual-texture that has scrubbing surface on one side, wiping surface on the other. Features: Clean Heavy Oil & Grease Concentrated and Dilutable Non-Flammable Non-Corrosive, Moderate pH Safe on Most Plastics and Painted Surfaces Biodegradable Low VOC, Zero GWP Non-Ozone Depleting

Suppliers

Company
Product
Description
Supplier Links
DEGREASER, ECO-SHOWER, NATURAL BASED INGREDIENTS, WIPES - 70207130 - Allied Electronics, Inc.
Fort Worth, TX, USA
DEGREASER, ECO-SHOWER, NATURAL BASED INGREDIENTS, WIPES
70207130
DEGREASER, ECO-SHOWER, NATURAL BASED INGREDIENTS, WIPES 70207130
ECO-SHOWER™ Cleaner & Degreaser Powerful degreaser in the tradition of Techspray's Blue Shower® cleaners. Innovative formula uses naturally-based ingredients like citrus and soy oils to soak in and quickly cut through oil and grease. Use full strength for heavy grease or dilute with water for general cleaning. Ideal for cleaning tools, parts, shop equipment, motors, and industrial working surfaces. Leaves high-gloss finish, so ideal for stainless steel. Convenient pre-saturated wipes available in a pop-up dispenser. Wipe material is low linting with patented dual-texture that has scrubbing surface on one side, wiping surface on the other. Features: Clean Heavy Oil & Grease Concentrated and Dilutable Non-Flammable Non-Corrosive, Moderate pH Safe on Most Plastics and Painted Surfaces Biodegradable Low VOC, Zero GWP Non-Ozone Depleting

ECO-SHOWER™ Cleaner & Degreaser
Powerful degreaser in the tradition of Techspray's Blue Shower® cleaners. Innovative formula uses naturally-based ingredients like citrus and soy oils to soak in and quickly cut through oil and grease.
Use full strength for heavy grease or dilute with water for general cleaning. Ideal for cleaning tools, parts, shop equipment, motors, and industrial working surfaces. Leaves high-gloss finish, so ideal for stainless steel.
Convenient pre-saturated wipes available in a pop-up dispenser. Wipe material is low linting with patented dual-texture that has scrubbing surface on one side, wiping surface on the other.
Features:

  • Clean Heavy Oil & Grease
  • Concentrated and Dilutable
  • Non-Flammable
  • Non-Corrosive, Moderate pH
  • Safe on Most Plastics and Painted Surfaces
  • Biodegradable
  • Low VOC, Zero GWP
  • Non-Ozone Depleting
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Fabrics
Product Number 70207130
Product Name DEGREASER, ECO-SHOWER, NATURAL BASED INGREDIENTS, WIPES
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details
Alkali-Resistant PVA (Polyvinyl Alcohol) Nonwoven Fabric for Battery Separators (VN type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Battery Separator - Alkaline Manganese Primary Battery; Speaker Cone; Filter Substrates and Tape Backings
Thickness 0.0020 to 0.0118 inch (0.0500 to 0.3000 mm)
View Details