ITW Devcon Devcon 17688 Red Ceramic Epoxy - Liquid 12 lb Pail - 3.4:1 Mix Ratio - 11762 11762

Description
Devcon 17688 ceramic epoxy comes in red and is packaged 12 lb per inner, 1 per case. Can be used with fiberglass, metal. Designed to have chemical-resistant, corrosion-resistant properties. This product requires a specific mix ratio for proper use. Requires a 3.4:1 mix ratio. Cure time should always be considered on any application or project. Once applied, this product requires a 16 hr cure time before it is fully set and provides maximum strength.
Description
Devcon 17688 ceramic epoxy comes in red and is packaged 12 lb per inner, 1 per case. Can be used with fiberglass, metal. Designed to have chemical-resistant, corrosion-resistant properties. This product requires a specific mix ratio for proper use. Requires a 3.4:1 mix ratio. Cure time should always be considered on any application or project. Once applied, this product requires a 16 hr cure time before it is fully set and provides maximum strength.

Suppliers

Company
Product
Description
Supplier Links
Devcon 17688 Red Ceramic Epoxy - Liquid 12 lb Pail - 3.4:1 Mix Ratio - 11762 - 078143-11762 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Devcon 17688 Red Ceramic Epoxy - Liquid 12 lb Pail - 3.4:1 Mix Ratio - 11762
078143-11762
Devcon 17688 Red Ceramic Epoxy - Liquid 12 lb Pail - 3.4:1 Mix Ratio - 11762 078143-11762
Devcon 17688 ceramic epoxy comes in red and is packaged 12 lb per inner, 1 per case. Can be used with fiberglass, metal. Designed to have chemical-resistant, corrosion-resistant properties. This product requires a specific mix ratio for proper use. Requires a 3.4:1 mix ratio. Cure time should always be considered on any application or project. Once applied, this product requires a 16 hr cure time before it is fully set and provides maximum strength.

Devcon 17688 ceramic epoxy comes in red and is packaged 12 lb per inner, 1 per case. Can be used with fiberglass, metal. Designed to have chemical-resistant, corrosion-resistant properties. This product requires a specific mix ratio for proper use. Requires a 3.4:1 mix ratio. Cure time should always be considered on any application or project. Once applied, this product requires a 16 hr cure time before it is fully set and provides maximum strength.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Coatings
Product Number 078143-11762
Product Name Devcon 17688 Red Ceramic Epoxy - Liquid 12 lb Pail - 3.4:1 Mix Ratio - 11762
Type Coating
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Conformal Coating - CONAP® - ELANTAS North America LLC
Specs
Type Coating; Sealer
Chemistry Acrylic (optional feature); Polyurethane (optional feature); Resin
Form Liquid
View Details
Thermal Coatings - THERMOSEAL® P162 - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Coating
Substrate Ceramic
Cure / Setting Technology Film Drying
View Details
Forrest Industrial Enamels - Forrest Industrial Enamels - FORREST Technical Coatings
Specs
Type Coating; Clear Coat; Paint
Chemistry Alkyd; Resin
Substrate Metallic; Steel
View Details
USP Class VI, Flexible UV Curable Coating - UV18Med - Master Bond, Inc.
Specs
Type Coating
Chemistry Polyurethane; Resin
Substrate Ceramic; Glass; Metallic; Plastic; Wood; Other
View Details