ITW Devcon Devcon Red Epoxy Adhesive - Red - Base & Accelerator (B/A) - 20 lb 11170 11170

Description
Devcon red epoxy adhesive is compatible with steel materials with a 8 hr cure time. Provides a 56 min working time. Works in a mix ratio of 9.95:1. Delivers great performance with a shear strength of 1100 psi and tensile strength of 7687 psi. Maximum operating temperature is +250 F.
Datasheet
Description
Devcon red epoxy adhesive is compatible with steel materials with a 8 hr cure time. Provides a 56 min working time. Works in a mix ratio of 9.95:1. Delivers great performance with a shear strength of 1100 psi and tensile strength of 7687 psi. Maximum operating temperature is +250 F.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Devcon Red Epoxy Adhesive - Red - Base & Accelerator (B/A) - 20 lb 11170 - 078143-11170 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Devcon Red Epoxy Adhesive - Red - Base & Accelerator (B/A) - 20 lb 11170
078143-11170
Devcon Red Epoxy Adhesive - Red - Base & Accelerator (B/A) - 20 lb 11170 078143-11170
Devcon red epoxy adhesive is compatible with steel materials with a 8 hr cure time. Provides a 56 min working time. Works in a mix ratio of 9.95:1. Delivers great performance with a shear strength of 1100 psi and tensile strength of 7687 psi. Maximum operating temperature is +250 F.

Devcon red epoxy adhesive is compatible with steel materials with a 8 hr cure time. Provides a 56 min working time. Works in a mix ratio of 9.95:1. Delivers great performance with a shear strength of 1100 psi and tensile strength of 7687 psi. Maximum operating temperature is +250 F.

Buy Now Datasheet

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Adhesives
Product Number 078143-11170
Product Name Devcon Red Epoxy Adhesive - Red - Base & Accelerator (B/A) - 20 lb 11170
Chemical System Epoxy
Unlock Full Specs
to access all available technical data

Similar Products

ELANTAS PDG Sterling™ E A50 T-7B Epoxy Adhesive 6g Kit - E A50 T-7B EPOXY KIT - Ellsworth Adhesives
Specs
Cure / Technology Two Component  
Chemical System Epoxy
Viscosity 500 to 700 cP
View Details
Dymax Multi-Cure 6-621 UV Curing Adhesive Clear 30 mL MR Syringe - 6-621 30ML MR SYRINGE - Ellsworth Adhesives
Specs
Cure / Technology Single Component
Substrate Compatibility Ceramic, Glass; Metal
Viscosity 3500 to 25000 cP
View Details