ITW Performance Polymers Devcon Titanium Putty 10760 Gray is an epoxy putty that is used for critical repairs of machinery, valves, scored shafts, housings, and hydraulic rams. It offers excellent compressive strength and is resistant to most chemicals, solvents, acids, bases, and temperatures. 1 lb Kit.
Devcon gray filler is compatible with fiberglass and metal materials with a 16 hr cure time. Provides a 24 min working time. Delivers great performance with tensile strength of 2000 psi. Maximum operating temperature is +350 F.
| Ellsworth Adhesives | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Industrial Adhesives | Industrial Sealants |
| Product Number | 10760 | 078143-10760 |
| Product Name | ITW Performance Polymers Devcon Titanium Putty 1 lb Kit | Devcon Filler - Gray Putty 1 lb Tub - 10760 |
| Cure / Technology | Two Component | |
| Chemical System | Epoxy | |
| Thermal Conductivity | 1.95 W/m-K (1.13 BTU-ft/hr-ft²-F) |